DIODES Incorporated Dual Interface Transceiver IC PI2EQX3201BZFE

Description
IC REDRIVER 2CH 36TQFN Product overview: PI2EQX3201BZFE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX3201BZFE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REDRIVER 2CH 36TQFN Product overview: PI2EQX3201BZFE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX3201BZFE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Interface Transceiver IC - 756-PI2EQX3201BZFE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
756-PI2EQX3201BZFE
Dual Interface Transceiver IC 756-PI2EQX3201BZFE
IC REDRIVER 2CH 36TQFN Product overview: PI2EQX3201BZFE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX3201BZFE can be used for catalog matching and distributor lookup.

IC REDRIVER 2CH 36TQFN Product overview: PI2EQX3201BZFE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX3201BZFE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3201BZFE - 711660-PI2EQX3201BZFE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3201BZFE
711660-PI2EQX3201BZFE
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3201BZFE 711660-PI2EQX3201BZFE
Manufacturer: Diodes Incorporated Win Source Part Number: 711660-PI2EQX3201BZF E Packaging: Tray Type: Buffer, ReDriver Mounting Style: SMD Input: CML Output: CML Number of Channels: 2 Delay Time: 2.0ns Signal Conditioning: Input Equalization, Output De-Emphasis Categories: Integrated Circuits Supplier Device Package: 36-TQFN (6x5) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 36-WFQFN Exposed Pad Data Rate (Maximum): 3.2Gbps Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: PI2EQX3201 Manufacturer Pack Quantity: 490 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.5V, 1.8V

Manufacturer: Diodes Incorporated
Win Source Part Number: 711660-PI2EQX3201BZFE
Packaging: Tray
Type: Buffer, ReDriver
Mounting Style: SMD
Input: CML
Output: CML
Number of Channels: 2
Delay Time: 2.0ns
Signal Conditioning: Input Equalization, Output De-Emphasis
Categories: Integrated Circuits
Supplier Device Package: 36-TQFN (6x5)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 36-WFQFN Exposed Pad
Data Rate (Maximum): 3.2Gbps
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: PI2EQX3201
Manufacturer Pack Quantity: 490
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.5V, 1.8V

Buy Now
Signal Buffers, Repeaters, Splitters - PI2EQX3201BZFE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI2EQX3201BZFE
Signal Buffers, Repeaters, Splitters PI2EQX3201BZFE
Buffer, ReDriver 2 Channel 3.2Gbps 36-TQFN (6x5)

Buffer, ReDriver 2 Channel 3.2Gbps 36-TQFN (6x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3201BZFE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI2EQX3201BZFE
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI2EQX3201BZFE
IC REDRIVER 2CH 36TQFN

IC REDRIVER 2CH 36TQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 756-PI2EQX3201BZFE 711660-PI2EQX3201BZFE PI2EQX3201BZFE PI2EQX3201BZFE
Product Name Dual Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3201BZFE Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Device Type Transceiver Signal Conditioner; Buffer Buffer Sensor Interface; Buffer
Features RoHS RoHS
Supply Voltage Other; 1.5V, 1.8V Other; 1.5V~ 1.8V Other; 1.5V, 1.8V Other
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54HCT14 Hex Schmitt-trigger Inverters - 5962-8689001CA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Interface module - 704-9004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details