DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI2DDR3212NCEX PI2DDR3212NCEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889059-PI2DDR3212NCE X Features: Memory Switch IC 14 Channel 48-TFBGA (4.5x4.5) Package: Reel - TR Package: 48-TFBGA Mounting: Surface Mount Family Name: PI2DDR3212 Categories: Integrated Circuits (ICs) Case / Package: 48-TFBGA (4.5x4.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889059-PI2DDR3212NCE X Features: Memory Switch IC 14 Channel 48-TFBGA (4.5x4.5) Package: Reel - TR Package: 48-TFBGA Mounting: Surface Mount Family Name: PI2DDR3212 Categories: Integrated Circuits (ICs) Case / Package: 48-TFBGA (4.5x4.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI2DDR3212NCEX - 889059-PI2DDR3212NCEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI2DDR3212NCEX
889059-PI2DDR3212NCEX
Interface - Interface - Analog Switches - Special Purpose - PI2DDR3212NCEX 889059-PI2DDR3212NCEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889059-PI2DDR3212NCE X Features: Memory Switch IC 14 Channel 48-TFBGA (4.5x4.5) Package: Reel - TR Package: 48-TFBGA Mounting: Surface Mount Family Name: PI2DDR3212 Categories: Integrated Circuits (ICs) Case / Package: 48-TFBGA (4.5x4.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889059-PI2DDR3212NCEX
Features: Memory Switch IC 14 Channel 48-TFBGA (4.5x4.5)
Package: Reel - TR
Package: 48-TFBGA
Mounting: Surface Mount
Family Name: PI2DDR3212
Categories: Integrated Circuits (ICs)
Case / Package: 48-TFBGA (4.5x4.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI2DDR3212NCEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI2DDR3212NCEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI2DDR3212NCEX
IC MUX/DEMUX 2:1 DDE3 48TFBGA

IC MUX/DEMUX 2:1 DDE3 48TFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 889059-PI2DDR3212NCEX PI2DDR3212NCEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI2DDR3212NCEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Package Type BGA; 48-TFBGA (4.5x4.5) BGA
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Controllers - 448-CY7C65221-24LTXITTR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI; I2C
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V ~ 5.5V
View Details
3 suppliers
Interface module - 289-531 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - CODECs - AD1839AASZ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details