DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI2DDR3212NCE PI2DDR3212NCE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1087863-PI2DDR3212NC E Packaging: Tray Features: DDR3 Applications: Memory -3db Bandwidth: 2.7GHz Number of Channels: 14 Categories: Integrated Circuits Status: Active Max On Resistance: 8 Ohm (Typ) Case / Package: 48-TFBGA (4.5x4.5) Single Supply Voltage (V+): 1.5V, 1.8V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1087863-PI2DDR3212NC E Packaging: Tray Features: DDR3 Applications: Memory -3db Bandwidth: 2.7GHz Number of Channels: 14 Categories: Integrated Circuits Status: Active Max On Resistance: 8 Ohm (Typ) Case / Package: 48-TFBGA (4.5x4.5) Single Supply Voltage (V+): 1.5V, 1.8V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI2DDR3212NCE - 1087863-PI2DDR3212NCE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI2DDR3212NCE
1087863-PI2DDR3212NCE
Interface - Interface - Analog Switches - Special Purpose - PI2DDR3212NCE 1087863-PI2DDR3212NCE
Manufacturer: Diodes Incorporated Win Source Part Number: 1087863-PI2DDR3212NC E Packaging: Tray Features: DDR3 Applications: Memory -3db Bandwidth: 2.7GHz Number of Channels: 14 Categories: Integrated Circuits Status: Active Max On Resistance: 8 Ohm (Typ) Case / Package: 48-TFBGA (4.5x4.5) Single Supply Voltage (V+): 1.5V, 1.8V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1087863-PI2DDR3212NCE
Packaging: Tray
Features: DDR3
Applications: Memory
-3db Bandwidth: 2.7GHz
Number of Channels: 14
Categories: Integrated Circuits
Status: Active
Max On Resistance: 8 Ohm (Typ)
Case / Package: 48-TFBGA (4.5x4.5)
Single Supply Voltage (V+): 1.5V, 1.8V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI2DDR3212NCE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI2DDR3212NCE
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI2DDR3212NCE
IC MUX/DEMUX 14 X 2:1 48TFBGA

IC MUX/DEMUX 14 X 2:1 48TFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1087863-PI2DDR3212NCE PI2DDR3212NCE
Product Name Interface - Interface - Analog Switches - Special Purpose - PI2DDR3212NCE Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Package Type BGA; 48-TFBGA (4.5x4.5) BGA
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2435-F-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4228TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54ABT244 Octal Buffers Drivers With 3-State Outputs - 5962-9214701M2A - Texas Instruments
Specs
Technology ABT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers