DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI2DBS6212ZHE PI2DBS6212ZHE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 810175-PI2DBS6212ZHE Packaging: Tray Features: SATA Applications: Telecommunications -3db Bandwidth: 4.1GHz Number of Channels: 2 Part Status: Obsolete (End Of Life) Supplier Device Package: 28-TQFN-EP (3.5x5.5) Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 1.5V ~ 1.8V Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 1 (Unlimited) Part Number Series: PI2DBS6212
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 810175-PI2DBS6212ZHE Packaging: Tray Features: SATA Applications: Telecommunications -3db Bandwidth: 4.1GHz Number of Channels: 2 Part Status: Obsolete (End Of Life) Supplier Device Package: 28-TQFN-EP (3.5x5.5) Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 1.5V ~ 1.8V Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 1 (Unlimited) Part Number Series: PI2DBS6212
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI2DBS6212ZHE - 810175-PI2DBS6212ZHE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI2DBS6212ZHE
810175-PI2DBS6212ZHE
Interface - Interface - Analog Switches - Special Purpose - PI2DBS6212ZHE 810175-PI2DBS6212ZHE
Manufacturer: Diodes Incorporated Win Source Part Number: 810175-PI2DBS6212ZHE Packaging: Tray Features: SATA Applications: Telecommunications -3db Bandwidth: 4.1GHz Number of Channels: 2 Part Status: Obsolete (End Of Life) Supplier Device Package: 28-TQFN-EP (3.5x5.5) Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 1.5V ~ 1.8V Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 1 (Unlimited) Part Number Series: PI2DBS6212

Manufacturer: Diodes Incorporated
Win Source Part Number: 810175-PI2DBS6212ZHE
Packaging: Tray
Features: SATA
Applications: Telecommunications
-3db Bandwidth: 4.1GHz
Number of Channels: 2
Part Status: Obsolete (End Of Life)
Supplier Device Package: 28-TQFN-EP (3.5x5.5)
Temperature Range - Operating: -40°C ~ 85°C
Single Supply Voltage (V+): 1.5V ~ 1.8V
Manufacturer Package: 28-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 490
MSL Level: 1 (Unlimited)
Part Number Series: PI2DBS6212

Buy Now
Analog Switches - Special Purpose - PI2DBS6212ZHE - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PI2DBS6212ZHE
Analog Switches - Special Purpose PI2DBS6212ZHE
IC MUX/DEMUX DUAL 2:1 28TQFN

IC MUX/DEMUX DUAL 2:1 28TQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI2DBS6212ZHE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI2DBS6212ZHE
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI2DBS6212ZHE
IC MUX/DEMUX DUAL 2:1 28TQFN

IC MUX/DEMUX DUAL 2:1 28TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 810175-PI2DBS6212ZHE PI2DBS6212ZHE PI2DBS6212ZHE
Product Name Interface - Interface - Analog Switches - Special Purpose - PI2DBS6212ZHE Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMD Interface Transceiver IC - 702-SI3021-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tube
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4591TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 710-32R2210RX-4CL - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
3 suppliers