DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI2DBS412ZHE PI2DBS412ZHE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 134124-PI2DBS412ZHE Packaging: Tray Switch Circuit: SPDT -3db Bandwidth: 1.8GHz Number of Channels: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 42-TQFN (9x3.5) Single Supply Voltage (V+): 1.5 V to 2 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 134124-PI2DBS412ZHE Packaging: Tray Switch Circuit: SPDT -3db Bandwidth: 1.8GHz Number of Channels: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 42-TQFN (9x3.5) Single Supply Voltage (V+): 1.5 V to 2 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI2DBS412ZHE - 134124-PI2DBS412ZHE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI2DBS412ZHE
134124-PI2DBS412ZHE
Interface - Interface - Analog Switches - Special Purpose - PI2DBS412ZHE 134124-PI2DBS412ZHE
Manufacturer: Diodes Incorporated Win Source Part Number: 134124-PI2DBS412ZHE Packaging: Tray Switch Circuit: SPDT -3db Bandwidth: 1.8GHz Number of Channels: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 42-TQFN (9x3.5) Single Supply Voltage (V+): 1.5 V to 2 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 134124-PI2DBS412ZHE
Packaging: Tray
Switch Circuit: SPDT
-3db Bandwidth: 1.8GHz
Number of Channels: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 42-TQFN (9x3.5)
Single Supply Voltage (V+): 1.5 V to 2 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI2DBS412ZHE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI2DBS412ZHE
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI2DBS412ZHE
IC MUX/DEMUX 2X1 42TQFN

IC MUX/DEMUX 2X1 42TQFN

Supplier's Site
Analog Switches - Special Purpose - PI2DBS412ZHE - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PI2DBS412ZHE
Analog Switches - Special Purpose PI2DBS412ZHE
IC MUX/DEMUX 2X1 42TQFN

IC MUX/DEMUX 2X1 42TQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 134124-PI2DBS412ZHE PI2DBS412ZHE PI2DBS412ZHE
Product Name Interface - Interface - Analog Switches - Special Purpose - PI2DBS412ZHE Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Package Type 42-TQFN (9x3.5) 42-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
RF Front End (LNA + PA) - 2312-QPF4532TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-554 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 722-SI2457-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers