DIODES Incorporated Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI2DBS32212XEBEX

Description
Win Source Part Number: 1355691-PI2DBS32212X EBEX Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Features: USB 3.0 Package / Case: 24-XFQFN Exposed Pad Supplier Device Package: 24-X1QFN (2.5x2.5) Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: USB REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 2 Switch Circuit: SPDT Voltage - Supply, Single (V+): 1.6V ~ 2V
Request a Quote Datasheet
Description
Win Source Part Number: 1355691-PI2DBS32212X EBEX Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Features: USB 3.0 Package / Case: 24-XFQFN Exposed Pad Supplier Device Package: 24-X1QFN (2.5x2.5) Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: USB REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 2 Switch Circuit: SPDT Voltage - Supply, Single (V+): 1.6V ~ 2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1355691-PI2DBS32212XEBEX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1355691-PI2DBS32212XEBEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1355691-PI2DBS32212XEBEX
Win Source Part Number: 1355691-PI2DBS32212X EBEX Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Features: USB 3.0 Package / Case: 24-XFQFN Exposed Pad Supplier Device Package: 24-X1QFN (2.5x2.5) Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: USB REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 2 Switch Circuit: SPDT Voltage - Supply, Single (V+): 1.6V ~ 2V

Win Source Part Number: 1355691-PI2DBS32212XEBEX
Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Features: USB 3.0
Package / Case: 24-XFQFN Exposed Pad
Supplier Device Package: 24-X1QFN (2.5x2.5)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: USB
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Channels: 2
Switch Circuit: SPDT
Voltage - Supply, Single (V+): 1.6V ~ 2V

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI2DBS32212XEBEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI2DBS32212XEBEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI2DBS32212XEBEX
PCIESWITCHX1-QFN2525 -24T&R3.5K

PCIESWITCHX1-QFN2525-24T&R3.5K

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1355691-PI2DBS32212XEBEX PI2DBS32212XEBEX
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Sensor and Detector Interfaces - 620-1185-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
7 suppliers
 - 74AHC125D,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SO14
View Details