DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI2DBS212ZHE PI2DBS212ZHE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 026700-PI2DBS212ZHE Packaging: Tray Features: SATA Applications: Telecommunications -3db Bandwidth: 2GHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 28-TQFN-EP (3.5x5.5) Single Supply Voltage (V+): 1.2 V to 1.8 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 026700-PI2DBS212ZHE Packaging: Tray Features: SATA Applications: Telecommunications -3db Bandwidth: 2GHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 28-TQFN-EP (3.5x5.5) Single Supply Voltage (V+): 1.2 V to 1.8 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI2DBS212ZHE - 026700-PI2DBS212ZHE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI2DBS212ZHE
026700-PI2DBS212ZHE
Interface - Interface - Analog Switches - Special Purpose - PI2DBS212ZHE 026700-PI2DBS212ZHE
Manufacturer: Diodes Incorporated Win Source Part Number: 026700-PI2DBS212ZHE Packaging: Tray Features: SATA Applications: Telecommunications -3db Bandwidth: 2GHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 28-TQFN-EP (3.5x5.5) Single Supply Voltage (V+): 1.2 V to 1.8 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 026700-PI2DBS212ZHE
Packaging: Tray
Features: SATA
Applications: Telecommunications
-3db Bandwidth: 2GHz
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 28-TQFN-EP (3.5x5.5)
Single Supply Voltage (V+): 1.2 V to 1.8 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI2DBS212ZHE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI2DBS212ZHE
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI2DBS212ZHE
IC MUX/DEMUX 2X2 28TQFN

IC MUX/DEMUX 2X2 28TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 026700-PI2DBS212ZHE PI2DBS212ZHE
Product Name Interface - Interface - Analog Switches - Special Purpose - PI2DBS212ZHE Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1901262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type μmax
View Details
SN54ACT04 Hex Inverters - 5962-8973401DA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT04 Hex Inverters
Supply Voltage Other; 5.5
View Details
2.5 V / 3.3 V 16-bit buffer/line driver; 3-state - 74ALVCH16244DGG:11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers
Interface Transceiver IC - 702-SI32176-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
3 suppliers