DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI2DBS212QEX PI2DBS212QEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889058-PI2DBS212QEX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Telecommunications Switch IC 2 Channel 20-QSOP Package: Reel - TR Package: 20-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: PI2DBS212 Categories: Integrated Circuits (ICs) Case / Package: 20-QSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889058-PI2DBS212QEX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Telecommunications Switch IC 2 Channel 20-QSOP Package: Reel - TR Package: 20-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: PI2DBS212 Categories: Integrated Circuits (ICs) Case / Package: 20-QSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI2DBS212QEX - 889058-PI2DBS212QEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI2DBS212QEX
889058-PI2DBS212QEX
Interface - Interface - Analog Switches - Special Purpose - PI2DBS212QEX 889058-PI2DBS212QEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889058-PI2DBS212QEX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Telecommunications Switch IC 2 Channel 20-QSOP Package: Reel - TR Package: 20-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: PI2DBS212 Categories: Integrated Circuits (ICs) Case / Package: 20-QSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889058-PI2DBS212QEX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Telecommunications Switch IC 2 Channel 20-QSOP
Package: Reel - TR
Package: 20-SSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PI2DBS212
Categories: Integrated Circuits (ICs)
Case / Package: 20-QSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI2DBS212QEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI2DBS212QEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI2DBS212QEX
IC MUX/DEMUX 2X1 1.8V 20QSOP

IC MUX/DEMUX 2X1 1.8V 20QSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 889058-PI2DBS212QEX PI2DBS212QEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI2DBS212QEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Interface Transceiver IC - 702-SI3201-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Interface - Direct Digital Synthesis (DDS) - AD9852ASTZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QFP; 80-LQFP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details