DIODES Incorporated Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI2DBS16212AZREX

Description
Win Source Part Number: 999389-PI2DBS16212AZ REX Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Tape & Reel Standard Package: 3,500 Mounting: SMD (SMT) Switch Circuit: SPST -3db Bandwidth: 14GHz Voltage - Supply, Single (V+): 1.8V Number of Channels: 2 Package / Case: 24-WFQFN Exposed Pad Supplier Device Package: 24-TQFN (2.5x2.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-PI2DBS16212AZREXD KR,31-PI2DBS16212AZR EXTR,31-PI2DBS16212A ZREXCT
Request a Quote
Description
Win Source Part Number: 999389-PI2DBS16212AZ REX Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Tape & Reel Standard Package: 3,500 Mounting: SMD (SMT) Switch Circuit: SPST -3db Bandwidth: 14GHz Voltage - Supply, Single (V+): 1.8V Number of Channels: 2 Package / Case: 24-WFQFN Exposed Pad Supplier Device Package: 24-TQFN (2.5x2.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-PI2DBS16212AZREXD KR,31-PI2DBS16212AZR EXTR,31-PI2DBS16212A ZREXCT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 999389-PI2DBS16212AZREX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
999389-PI2DBS16212AZREX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 999389-PI2DBS16212AZREX
Win Source Part Number: 999389-PI2DBS16212AZ REX Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Tape & Reel Standard Package: 3,500 Mounting: SMD (SMT) Switch Circuit: SPST -3db Bandwidth: 14GHz Voltage - Supply, Single (V+): 1.8V Number of Channels: 2 Package / Case: 24-WFQFN Exposed Pad Supplier Device Package: 24-TQFN (2.5x2.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-PI2DBS16212AZREXD KR,31-PI2DBS16212AZR EXTR,31-PI2DBS16212A ZREXCT

Win Source Part Number: 999389-PI2DBS16212AZREX
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Package: Tape & Reel
Standard Package: 3,500
Mounting: SMD (SMT)
Switch Circuit: SPST
-3db Bandwidth: 14GHz
Voltage - Supply, Single (V+): 1.8V
Number of Channels: 2
Package / Case: 24-WFQFN Exposed Pad
Supplier Device Package: 24-TQFN (2.5x2.5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 31-PI2DBS16212AZREXDKR,31-PI2DBS16212AZREXTR,31-PI2DBS16212AZREXCT

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI2DBS16212AZREX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI2DBS16212AZREX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI2DBS16212AZREX
PCIE SWITCH W-QFN2525-24 T&R 3.5

PCIE SWITCH W-QFN2525-24 T&R 3.5

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 999389-PI2DBS16212AZREX PI2DBS16212AZREX
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
 - 2908PC - Rochester Electronics
Rochester Electronics
Specs
Device Type Sensor Interface; Transceiver
Package Type DIP; PDIP; PDIP20
View Details
Interface module - 289-575 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details