DIODES Incorporated Interface Transceiver IC PI1EQX512AXUAEX

Description
IC REDRIVER USB 3.0 18QFN Product overview: PI1EQX512AXUAEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI1EQX512AXUAEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REDRIVER USB 3.0 18QFN Product overview: PI1EQX512AXUAEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI1EQX512AXUAEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
756-PI1EQX512AXUAEX
Interface Transceiver IC 756-PI1EQX512AXUAEX
IC REDRIVER USB 3.0 18QFN Product overview: PI1EQX512AXUAEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI1EQX512AXUAEX can be used for catalog matching and distributor lookup.

IC REDRIVER USB 3.0 18QFN Product overview: PI1EQX512AXUAEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI1EQX512AXUAEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI1EQX512AXUAEX - 889055-PI1EQX512AXUAEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI1EQX512AXUAEX
889055-PI1EQX512AXUAEX
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI1EQX512AXUAEX 889055-PI1EQX512AXUAEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889055-PI1EQX512AXUA EX Features: Buffer, ReDriver 2 Channel 5Gbps 18-X2QFN (2x2) Package: Reel - TR Package: 18-XFQFN Exposed Pad Mounting: Surface Mount Family Name: PI1EQX512 Categories: Integrated Circuits (ICs) Case / Package: 18-X2QFN (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI1EQX512AXUAEXTR, PI1EQX512AXUAEXCT, PI1EQX512AXUAEXDI, PI1EQX512AXUAEXDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 889055-PI1EQX512AXUAEX
Features: Buffer, ReDriver 2 Channel 5Gbps 18-X2QFN (2x2)
Package: Reel - TR
Package: 18-XFQFN Exposed Pad
Mounting: Surface Mount
Family Name: PI1EQX512
Categories: Integrated Circuits (ICs)
Case / Package: 18-X2QFN (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI1EQX512AXUAEXTR, PI1EQX512AXUAEXCT, PI1EQX512AXUAEXDI, PI1EQX512AXUAEXDKR

Buy Now Datasheet
Usb 3.0 Redriver, 5Gbps, 0 To 70Deg C Diodes Inc. - 29AK3534 - Newark, An Avnet Company
Chicago, IL, United States
Usb 3.0 Redriver, 5Gbps, 0 To 70Deg C Diodes Inc.
29AK3534
Usb 3.0 Redriver, 5Gbps, 0 To 70Deg C Diodes Inc. 29AK3534
USB 3.0 REDRIVER, 5GBPS, 0 TO 70DEG C

USB 3.0 REDRIVER, 5GBPS, 0 TO 70DEG C

Supplier's Site
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI1EQX512AXUAEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI1EQX512AXUAEX
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI1EQX512AXUAEX
IC REDRIVER USB 3.0 18QFN

IC REDRIVER USB 3.0 18QFN

Supplier's Site
Signal Buffers, Repeaters, Splitters - PI1EQX512AXUAEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI1EQX512AXUAEX
Signal Buffers, Repeaters, Splitters PI1EQX512AXUAEX
Buffer, ReDriver 2 Channel 5Gbps 18-X2QFN (2x2)

Buffer, ReDriver 2 Channel 5Gbps 18-X2QFN (2x2)

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - PI1EQX512AXUAEX - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
PI1EQX512AXUAEX
Signal Buffers, Repeaters, Splitters PI1EQX512AXUAEX
IC REDRIVER USB 3.0 18QFN

IC REDRIVER USB 3.0 18QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Interface IC
PI1EQX512AXUAEX
USB Interface IC PI1EQX512AXUAEX
USB Interface IC 1.05V 1-Port/2-Chan USB3.0 ReDriver

USB Interface IC 1.05V 1-Port/2-Chan USB3.0 ReDriver

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 756-PI1EQX512AXUAEX 889055-PI1EQX512AXUAEX 29AK3534 PI1EQX512AXUAEX PI1EQX512AXUAEX PI1EQX512AXUAEX PI1EQX512AXUAEX
Product Name Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - PI1EQX512AXUAEX Usb 3.0 Redriver, 5Gbps, 0 To 70Deg C Diodes Inc. Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters USB Interface IC
Device Type Transceiver Buffer Sensor Interface; Buffer Buffer Buffer; Buffer, ReDriver
Features RoHS RoHS
Supply Voltage Other; 1V Other Other; 1V Other; 1V
Data Rate 5.00E6 kbps 5.00E6 kbps 5.00E6 kbps 5.00E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5074 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Interface - Interface - Controllers - ADM6996A1T3 - 767948-ADM6996A1T3 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers