DIODES Incorporated Oscillators - PDF620016J PDF620016J

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 888825-PDF620016J Series: SaRonix-eCera™ PD Features: XO (Standard) - Oscillator Package: Reel - TR Family Name: PDF620016 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 888825-PDF620016J Series: SaRonix-eCera™ PD Features: XO (Standard) - Oscillator Package: Reel - TR Family Name: PDF620016 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - PDF620016J - 888825-PDF620016J - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - PDF620016J
888825-PDF620016J
Oscillators - PDF620016J 888825-PDF620016J
Manufacturer: Diodes Incorporated Win Source Part Number: 888825-PDF620016J Series: SaRonix-eCera™ PD Features: XO (Standard) - Oscillator Package: Reel - TR Family Name: PDF620016 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 888825-PDF620016J
Series: SaRonix-eCera™ PD
Features: XO (Standard) - Oscillator
Package: Reel - TR
Family Name: PDF620016
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
CLOCK SAW OSCILLATOR SEAM5032 T - 233-PDF620016J - Utmel Electronic Limited
Hong Kong, China
CLOCK SAW OSCILLATOR SEAM5032 T
233-PDF620016J
CLOCK SAW OSCILLATOR SEAM5032 T 233-PDF620016J
CLOCK SAW OSCILLATOR SEAM5032 T

CLOCK SAW OSCILLATOR SEAM5032 T

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Oscillators Oscillators
Product Number 888825-PDF620016J 233-PDF620016J
Product Name Oscillators - PDF620016J CLOCK SAW OSCILLATOR SEAM5032 T
Oscillator Type XO
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1552AI-J1-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
MEMS Oscillators - 1897179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor μMAX
Features / Standards RoHS
Frequency 66.6 MHz
View Details
Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details
4 Pin Oscillator S7 - S73305-33.3333-30-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 33.33 MHz
Frequency Stability 50 ppm
View Details