DIODES Incorporated Oscillators - PBF620070J PBF620070J

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 888580-PBF620070J Series: SaRonix-eCera™ PB Features: XO (Standard) - Oscillator Package: Reel - TR Family Name: PBF620070 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 888580-PBF620070J Series: SaRonix-eCera™ PB Features: XO (Standard) - Oscillator Package: Reel - TR Family Name: PBF620070 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - PBF620070J - 888580-PBF620070J - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - PBF620070J
888580-PBF620070J
Oscillators - PBF620070J 888580-PBF620070J
Manufacturer: Diodes Incorporated Win Source Part Number: 888580-PBF620070J Series: SaRonix-eCera™ PB Features: XO (Standard) - Oscillator Package: Reel - TR Family Name: PBF620070 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 888580-PBF620070J
Series: SaRonix-eCera™ PB
Features: XO (Standard) - Oscillator
Package: Reel - TR
Family Name: PBF620070
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 888580-PBF620070J
Product Name Oscillators - PBF620070J
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - DS1075M-60 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 60 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 Pin Oscillator TV32 - TV32-33020S-10.000-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Oscillator Type VCXO
Package / Form Factor Surface Mount; TV32
Frequency 10 MHz
View Details
Crystal Oscillators - 7960634P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor PDIP
Features / Standards RoHS
View Details
32 kHz Oscillators - SIT1532AI-J4-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details