DIODES Incorporated Oscillators - PB5000016 PB5000016

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 888576-PB5000016 Series: SaRonix-eCera™ PB Operating Temperature Range: -40°C ~ 85°C Features: 50.00125 MHz XO (Standard) PECL Oscillator 3.3V Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 888576-PB5000016 Series: SaRonix-eCera™ PB Operating Temperature Range: -40°C ~ 85°C Features: 50.00125 MHz XO (Standard) PECL Oscillator 3.3V Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - PB5000016 - 888576-PB5000016 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - PB5000016
888576-PB5000016
Oscillators - PB5000016 888576-PB5000016
Manufacturer: Diodes Incorporated Win Source Part Number: 888576-PB5000016 Series: SaRonix-eCera™ PB Operating Temperature Range: -40°C ~ 85°C Features: 50.00125 MHz XO (Standard) PECL Oscillator 3.3V Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 888576-PB5000016
Series: SaRonix-eCera™ PB
Operating Temperature Range: -40°C ~ 85°C
Features: 50.00125 MHz XO (Standard) PECL Oscillator 3.3V
Package: Reel - TR
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 888576-PB5000016
Product Name Oscillators - PB5000016
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-0.004 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 4.00E-6 MHz
Frequency Stability 100 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TB-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details