IC LED DRIVER OFFL PWM 8SOP Product overview: PAM99700AC from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PAM99700AC can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) PWM Dimming 8-SOP
Manufacturer: Diodes Incorporated
Win Source Part Number: 209640-PAM99700AC
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Backlight, Signage
Mounting: SMD (SMT)
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Maximum Supply Voltage: 500V
Operating Input Voltage(Min): 12V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
IC LED DRIVER OFFL PWM 8SOP
IC LED DRIVER OFFLINE DIM 8SOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-PAM99700AC | PAM99700ACDI-ND | 209640-PAM99700AC | PAM99700AC | PAM99700AC |
| Product Name | LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - PAM99700AC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Input Voltage | 12 to 500 volts | 12 to 500 volts | 12 volts | 12 to 500 volts | |
| Number of Channels | 1 # | ||||
| Package Type | Tape & Reel (TR) | 8-SOP |