Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 24-TSSOP-EP
IC AMP D MONO/STEREO 32W 24TSSOP Product overview: PAM8615RHR from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 32W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8615RHR can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 045610-PAM8615RHR
Packaging: Reel - TR
Type: Class D
Features: Depop, Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 32W x 1 @ 8 Ohm; 16W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 24-TSSOP
Dimension: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 10 V to 26 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC AMP D MONO/STEREO 32W 24TSSOP
IC AMP D MONO/STEREO 32W 24TSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 24-TSSOP-EP
Audio Amplifiers 16W STEREO /32W MONO CLASS-D AUDIO AMP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | PAM8615RHRDI-ND | 742-PAM8615RHR | 045610-PAM8615RHR | PAM8615RHR | PAM8615RHR | PAM8615RHR | 233-PAM8615RHR |
| Product Name | Audio Amplifiers | 32W Audio Amplifier | Linear - Linear - Amplifiers - Audio - PAM8615RHR | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers 16W STEREO /32W MONO CLASS-D AUDIO AMP |
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 10 to 26 volts | 10 to 26 volts | 26 to 10 volts | 10 to 26 volts | 10 to 26 volts | ||
| Output Power | 32 watts | 32 watts | 32 watts | 32 watts | 32 watts | ||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |
| Operation Class | Class D | Class D | Class D |