DIODES Incorporated Linear - Linear - Amplifiers - Audio - PAM8602MDER PAM8602MDER

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 045603-PAM8602MDER Type: Class AB Features: Over Voltage Protection Categories: Integrated Circuits Status: Obsolete(EOL) Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 045603-PAM8602MDER Type: Class AB Features: Over Voltage Protection Categories: Integrated Circuits Status: Obsolete(EOL) Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - PAM8602MDER - 045603-PAM8602MDER - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - PAM8602MDER
045603-PAM8602MDER
Linear - Linear - Amplifiers - Audio - PAM8602MDER 045603-PAM8602MDER
Manufacturer: Diodes Incorporated Win Source Part Number: 045603-PAM8602MDER Type: Class AB Features: Over Voltage Protection Categories: Integrated Circuits Status: Obsolete(EOL) Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 045603-PAM8602MDER
Type: Class AB
Features: Over Voltage Protection
Categories: Integrated Circuits
Status: Obsolete(EOL)
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
Audio Amplifier - 742-PAM8602MDER - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Audio Amplifier
742-PAM8602MDER
Audio Amplifier 742-PAM8602MDER
IC AMP CLASS AB LOW VOLT 24SSOP Product overview: PAM8602MDER from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8602MDER can be used for catalog matching and distributor lookup.

IC AMP CLASS AB LOW VOLT 24SSOP Product overview: PAM8602MDER from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8602MDER can be used for catalog matching and distributor lookup.

Supplier's Site
Audio Amplifiers - PAM8602MDER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
PAM8602MDER
Audio Amplifiers PAM8602MDER
Amplifier IC Class AB

Amplifier IC Class AB

Buy Now
Linear - Amplifiers - Audio - PAM8602MDER - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
PAM8602MDER
Linear - Amplifiers - Audio PAM8602MDER
IC AMP CLASS AB LOW VOLT 24SSOP

IC AMP CLASS AB LOW VOLT 24SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Audio - PAM8602MDER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Audio
PAM8602MDER
Integrated Circuits (ICs) - Linear - Amplifiers - Audio PAM8602MDER
IC AMP CLASS AB LOW VOLT 24SSOP

IC AMP CLASS AB LOW VOLT 24SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 045603-PAM8602MDER 742-PAM8602MDER PAM8602MDER PAM8602MDER PAM8602MDER
Product Name Linear - Linear - Amplifiers - Audio - PAM8602MDER Audio Amplifier Audio Amplifiers Linear - Amplifiers - Audio Integrated Circuits (ICs) - Linear - Amplifiers - Audio
Supply Voltage (VS) 3.3 to 5 volts 3.3 to 5 volts 5 to 3.3 volts
Unlock Full Specs
to access all available technical data