DIODES Incorporated 3W Audio Amplifier PAM8403ADR

Description
IC AMP CLASS D STEREO 3W 16SO Product overview: PAM8403ADR from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8403ADR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC AMP CLASS D STEREO 3W 16SO Product overview: PAM8403ADR from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8403ADR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3W Audio Amplifier - 742-PAM8403ADR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3W Audio Amplifier
742-PAM8403ADR
3W Audio Amplifier 742-PAM8403ADR
IC AMP CLASS D STEREO 3W 16SO Product overview: PAM8403ADR from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8403ADR can be used for catalog matching and distributor lookup.

IC AMP CLASS D STEREO 3W 16SO Product overview: PAM8403ADR from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8403ADR can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - PAM8403ADR - 800573-PAM8403ADR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - PAM8403ADR
800573-PAM8403ADR
Linear - Linear - Amplifiers - Audio - PAM8403ADR 800573-PAM8403ADR
Manufacturer: Diodes Incorporated Win Source Part Number: 800573-PAM8403ADR Type: Class D Mounting Style: SMD Features: Depop, Short-Circuit and Thermal Protection Output Type: 2-Channel (Stereo) Part Status: Obsolete (End Of Life) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V Max Output Power x Channels at Load: 3W x 2 at 4Ohm

Manufacturer: Diodes Incorporated
Win Source Part Number: 800573-PAM8403ADR
Type: Class D
Mounting Style: SMD
Features: Depop, Short-Circuit and Thermal Protection
Output Type: 2-Channel (Stereo)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-SOIC
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V
Max Output Power x Channels at Load: 3W x 2 at 4Ohm

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - Audio - PAM8403ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Audio
PAM8403ADR
Integrated Circuits (ICs) - Linear - Amplifiers - Audio PAM8403ADR
IC AMP CLASS D STEREO 3W 16SO

IC AMP CLASS D STEREO 3W 16SO

Supplier's Site
Audio Amplifiers - PAM8403ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
PAM8403ADR
Audio Amplifiers PAM8403ADR
Amplifier IC 2-Channel (Stereo) Class D 16-SO

Amplifier IC 2-Channel (Stereo) Class D 16-SO

Buy Now
Shenzhen, China
Linear - Amplifiers - Audio
PAM8403ADR
Linear - Amplifiers - Audio PAM8403ADR
IC AMP CLASS D STEREO 3W 16SO

IC AMP CLASS D STEREO 3W 16SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-PAM8403ADR 800573-PAM8403ADR PAM8403ADR PAM8403ADR PAM8403ADR
Product Name 3W Audio Amplifier Linear - Linear - Amplifiers - Audio - PAM8403ADR Integrated Circuits (ICs) - Linear - Amplifiers - Audio Audio Amplifiers Linear - Amplifiers - Audio
RoHS Compliant RoHS RoHS
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Bulk SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage (VS) 2.5 to 5.5 volts 5.5 to 2.5 volts 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data