DIODES Incorporated Linear - Linear - Amplifiers - Audio - PAM8320RDR PAM8320RDR

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1086312-PAM8320RDR Packaging: Reel - TR Type: Class D Features: Depop, Short-Circuit and Thermal Protection Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 20W x 1 @ 4 Ohm Family Name: PAM8320RDR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SO Dimension: 16-SOIC (0.154", 3.90mm Width) Exposed Pad Supply Voltage - Operating: 4.5 V to 15 V Alternative Parts (Cross-Reference): BD5452AMUV-E2; SSM3515CCBZ-RL; LM4668LDX/NOPB; Introduction Date: October 18, 2013 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1086312-PAM8320RDR Packaging: Reel - TR Type: Class D Features: Depop, Short-Circuit and Thermal Protection Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 20W x 1 @ 4 Ohm Family Name: PAM8320RDR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SO Dimension: 16-SOIC (0.154", 3.90mm Width) Exposed Pad Supply Voltage - Operating: 4.5 V to 15 V Alternative Parts (Cross-Reference): BD5452AMUV-E2; SSM3515CCBZ-RL; LM4668LDX/NOPB; Introduction Date: October 18, 2013 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - PAM8320RDR - 1086312-PAM8320RDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - PAM8320RDR
1086312-PAM8320RDR
Linear - Linear - Amplifiers - Audio - PAM8320RDR 1086312-PAM8320RDR
Manufacturer: Diodes Incorporated Win Source Part Number: 1086312-PAM8320RDR Packaging: Reel - TR Type: Class D Features: Depop, Short-Circuit and Thermal Protection Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 20W x 1 @ 4 Ohm Family Name: PAM8320RDR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SO Dimension: 16-SOIC (0.154", 3.90mm Width) Exposed Pad Supply Voltage - Operating: 4.5 V to 15 V Alternative Parts (Cross-Reference): BD5452AMUV-E2; SSM3515CCBZ-RL; LM4668LDX/NOPB; Introduction Date: October 18, 2013 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1086312-PAM8320RDR
Packaging: Reel - TR
Type: Class D
Features: Depop, Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 20W x 1 @ 4 Ohm
Family Name: PAM8320RDR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SO
Dimension: 16-SOIC (0.154", 3.90mm Width) Exposed Pad
Supply Voltage - Operating: 4.5 V to 15 V
Alternative Parts (Cross-Reference): BD5452AMUV-E2; SSM3515CCBZ-RL; LM4668LDX/NOPB;
Introduction Date: October 18, 2013
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1086312-PAM8320RDR
Product Name Linear - Linear - Amplifiers - Audio - PAM8320RDR
Supply Voltage Other; 4.5 V ~ 15 V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5350CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-965 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Controllers - 448-CY7C63823-QXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers