DIODES Incorporated Linear - Linear - Amplifiers - Audio - PAM8124RHR PAM8124RHR

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1086309-PAM8124RHR Packaging: Reel - TR Type: Class D Features: Depop, Short-Circuit and Thermal Protection Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 18W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-TSSOP-EP Dimension: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Supply Voltage - Operating: 10 V to 26 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1086309-PAM8124RHR Packaging: Reel - TR Type: Class D Features: Depop, Short-Circuit and Thermal Protection Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 18W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-TSSOP-EP Dimension: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Supply Voltage - Operating: 10 V to 26 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - PAM8124RHR - 1086309-PAM8124RHR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - PAM8124RHR
1086309-PAM8124RHR
Linear - Linear - Amplifiers - Audio - PAM8124RHR 1086309-PAM8124RHR
Manufacturer: Diodes Incorporated Win Source Part Number: 1086309-PAM8124RHR Packaging: Reel - TR Type: Class D Features: Depop, Short-Circuit and Thermal Protection Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 18W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-TSSOP-EP Dimension: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Supply Voltage - Operating: 10 V to 26 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1086309-PAM8124RHR
Packaging: Reel - TR
Type: Class D
Features: Depop, Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 18W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-TSSOP-EP
Dimension: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 10 V to 26 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1086309-PAM8124RHR
Product Name Linear - Linear - Amplifiers - Audio - PAM8124RHR
Supply Voltage Other; 10 V ~ 26 V
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Display Drivers - A4401KLTR-T - 858949-A4401KLTR-T - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Interface - Controllers - ADM6999GX-A2-T-1 - 767950-ADM6999GX-A2-T-1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
6 suppliers