IC AMP CLASS D MONO 2W 9WCSP Product overview: PAM8012AZN from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8012AZN can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 102972-PAM8012AZN
Packaging: Reel - TR
Type: Class D
Features: Depop, Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-WCSP
Dimension: 9-UFBGA, WLCSP
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) Class D 9-WCSP (1.3x1.3)
Amplifier IC 1-Channel (Mono) Class D 9-WCSP (1.3x1.3)
Amplifier IC 1-Channel (Mono) Class D 9-WCSP (1.3x1.3)
IC AMP CLASS D MONO 2W 9WCSP
IC AMP CLASS D MONO 2W 9WCSP
Audio Amplifiers 2W MONO FILTERLESS CLASS-D AUDIO AMP
IC AMP CLASS D MONO 2W 9WCSP
Amplifier IC 1-Channel (Mono) Class D 9-WCSP (1.3x1.3)
AUDIO POWER AMP, D, -40 TO 85DEG C ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-PAM8012AZN | 102972-PAM8012AZN | PAM8012AZNDITR-ND | PAM8012AZN | PAM8012AZN | PAM8012AZN | PAM8012AZN | PAM8012AZN | 64AH1445 |
| Product Name | 2W Audio Amplifier | Linear - Linear - Amplifiers - Audio - PAM8012AZN | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Audio Power Amp, D, -40 To 85Deg C Rohs Compliant Diodes Inc. |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Tape & Reel (TR) | CSP; 9-WCSP | 9-WFBGA, WLCSP | Surface Mount | CSP; 9-WFBGA, WLCSP | ||||
| Number of Pins | 9 | 9 |