Amplifier IC 2-Channel (Stereo) Class D 32-QFN (5x5)
Amplifier IC 2-Channel (Stereo) Class D 32-QFN (5x5)
Amplifier IC 2-Channel (Stereo) Class D 32-QFN (5x5)
IC AMP CLASS D STEREO 10W 32QFN Product overview: PAM8006ATR from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8006ATR can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 209630-PAM8006ATR
Packaging: Reel - TR
Type: Class D
Features: Depop, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 10W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 32-QFN (5x5)
Dimension: 32-WFQFN Exposed Pad
Supply Voltage - Operating: 8 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Amplifier IC 2-Channel (Stereo) Class D 32-QFN (5x5)
Audio Amplifiers 15W STEREO FILTRLESS CLASS-D AUDIO AMP
IC AMP CLASS D STEREO 10W 32QFN
IC AMP CLASS D STEREO 10W 32QFN
IC AMP CLASS D STEREO 10W 32QFN
AUDIO POWER AMP, CLASS D, -20 TO 85DEG C ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | PAM8006ATRDITR-ND | 742-PAM8006ATR | 209630-PAM8006ATR | PAM8006ATR | PAM8006ATR | PAM8006ATR | PAM8006ATR | PAM8006ATR | 29AK2836 |
| Product Name | Audio Amplifiers | 10W Audio Amplifier | Linear - Linear - Amplifiers - Audio - PAM8006ATR | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Audio Power Amp, Class D, -20 To 85Deg C Rohs Compliant Diodes Inc. |
| Features | Thermal Shutdown Protection | ||||||||
| Supply Voltage (VS) | 8 to 18 volts | 8 to 18 volts | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts | ||||
| Output Power | 10 watts | 10 watts | 10 watts | 10 watts | |||||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |||
| Operation Class | Class D | Class D | Class D |