Amplifier IC 2-Channel (Stereo) Class D 16-SOP
Amplifier IC 2-Channel (Stereo) Class D 16-SOP
Amplifier IC 2-Channel (Stereo) Class D 16-SOP
IC AMP CLASS D STEREO 2.5W 16SOP Product overview: PAM8003DR from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8003DR can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1086306-PAM8003DR
Packaging: Reel - TR
Type: Class D
Features: Depop, Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 2.5W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOP
Dimension: 16-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC AMP CLASS D STEREO 2.5W 16SOP
IC AMP CLASS D STEREO 2.5W 16SOP
IC AMP CLASS D STEREO 2.5W 16SOP
AUDIO POWER AMP, CLASS D, -40 TO 85DEG C ROHS COMPLIANT: YES
Audio Amplifiers 2.5W STEREO FILTRLSS CLASS-D AUDIO AMP
Amplifier IC 2-Channel (Stereo) Class D 16-SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | PAM8003DRDITR-ND | 742-PAM8003DR | 1086306-PAM8003DR | PAM8003DR | PAM8003DR | PAM8003DR | 29AK2835 | PAM8003DR | PAM8003DR |
| Product Name | Audio Amplifiers | 2.5W Audio Amplifier | Linear - Linear - Amplifiers - Audio - PAM8003DR | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Audio Power Amp, Class D, -40 To 85Deg C Rohs Compliant Diodes Inc. | Audio Amplifiers | Audio Amplifiers |
| Features | Thermal Shutdown Protection | ||||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | ||||
| Output Power | 2.5 watts | 2.5 watts | 2.5 watts | 2.5 watts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Operation Class | Class D | Class D | Class D |