Amplifier IC 2-Channel (Stereo) Class D 20-QFN (3x3)
IC AMP CLASS D STEREO 2.8W 20QFN
Amplifier IC 2-Channel (Stereo) Class D 20-QFN (3x3)
IC AMP CLASS D STEREO 2.8W 20QFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | PAM8001XHRDI-ND | PAM8001XHR | PAM8001XHR | PAM8001XHR |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | |||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | |
| Output Power | 2.8 watts | 2.8 watts | 2.8 watts | |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |
| Operation Class | Class D | Class D |