DIODES Incorporated 1.2V 1.5A LDO Voltage Regulator IC PAM3110ABA120R

Description
LDO Regulator Pos 1.2V 1.5A 4-Pin(3+Tab) SOT-223 T/R Product overview: PAM3110ABA120R from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PAM3110ABA120R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Regulator Pos 1.2V 1.5A 4-Pin(3+Tab) SOT-223 T/R Product overview: PAM3110ABA120R from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PAM3110ABA120R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2V 1.5A LDO Voltage Regulator IC
699-PAM3110ABA120R
1.2V 1.5A LDO Voltage Regulator IC 699-PAM3110ABA120R
LDO Regulator Pos 1.2V 1.5A 4-Pin(3+Tab) SOT-223 T/R Product overview: PAM3110ABA120R from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PAM3110ABA120R can be used for catalog matching and distributor lookup.

LDO Regulator Pos 1.2V 1.5A 4-Pin(3+Tab) SOT-223 T/R Product overview: PAM3110ABA120R from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PAM3110ABA120R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits(ICs) - 344140-PAM3110ABA120R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
344140-PAM3110ABA120R
Integrated Circuits(ICs) 344140-PAM3110ABA120R
Manufacturer: Diodes Incorporated Win Source Part Number: 344140-PAM3110ABA120 R Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: PAM3110A Alternative Parts (Cross-Reference): RT9183-12PG; MCP17271202E/SN; NCP187AMT120TAG; FAN1589MCX_35; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 344140-PAM3110ABA120R
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: PAM3110A
Alternative Parts (Cross-Reference): RT9183-12PG; MCP17271202E/SN; NCP187AMT120TAG; FAN1589MCX_35;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 699-PAM3110ABA120R 344140-PAM3110ABA120R
Product Name 1.2V 1.5A LDO Voltage Regulator IC Integrated Circuits(ICs)
Output Voltage Type Fixed
Package Type Other; Tape and Reel
Output Voltage 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADM660ARU - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details
Voltage Regulators - 2444534P - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
View Details
Motor Drivers, Controllers - A3998SETTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 32-VFQFN Exposed Pad
IOUT 1.5 amps
View Details
Gate Drivers - 2EDF7175FXUMA2 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details