DIODES Incorporated Board Mount LED Drivers - PAM2863EV1 PAM2863EV1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791370-PAM2863EV1 Voltage - Input: 4.5 V ~ 40 V Supplied Contents: Board(s) Utilized IC / Part: PAM2863 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 2A Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791370-PAM2863EV1 Voltage - Input: 4.5 V ~ 40 V Supplied Contents: Board(s) Utilized IC / Part: PAM2863 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 2A Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - PAM2863EV1 - 791370-PAM2863EV1 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - PAM2863EV1
791370-PAM2863EV1
Board Mount LED Drivers - PAM2863EV1 791370-PAM2863EV1
Manufacturer: Diodes Incorporated Win Source Part Number: 791370-PAM2863EV1 Voltage - Input: 4.5 V ~ 40 V Supplied Contents: Board(s) Utilized IC / Part: PAM2863 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 2A Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 791370-PAM2863EV1
Voltage - Input: 4.5 V ~ 40 V
Supplied Contents: Board(s)
Utilized IC / Part: PAM2863
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 2A
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
LED Driver IC
794-PAM2863EV1
LED Driver IC 794-PAM2863EV1
EVAL BOARD FOR PAM2863 Product overview: PAM2863EV1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Evaluation Boards - LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 794-PAM2863EV1 can be used for catalog matching and distributor lookup.

EVAL BOARD FOR PAM2863 Product overview: PAM2863EV1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Evaluation Boards - LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 794-PAM2863EV1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 791370-PAM2863EV1 794-PAM2863EV1
Product Name Board Mount LED Drivers - PAM2863EV1 LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LM3404HV 1.0A Constant Current Buck Regulator for High Power LED Drivers - LM3404HVMRX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 75 volts
View Details
8 suppliers
TSSOP LED Driver IC - 137-A6278ELPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 17 volts
Number of Channels 8 #
View Details
5 suppliers
LITIX™ - Automotive LED Driver IC, LITIX™ Power - TLD6098-2ES - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Package Type PG-TSDSO-24
Features RoHS Compliant
View Details
LED Drivers - 7587585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details