LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A 8-SO-EP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A 8-SO-EP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A 8-SO-EP
Manufacturer: Diodes Incorporated
Win Source Part Number: 1086305-PAM2863ECR
Packaging: Reel - TR
Type: DC DC Regulator
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO Exposed Pad
Maximum Supply Voltage: 40V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 2A
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC LED DRIVER RGLTR PWM 2A 8SO Product overview: PAM2863ECR from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PAM2863ECR can be used for catalog matching and distributor lookup.
233kHz~1MHz Step-down 1 DC-DCVoltage Stabilizer 2A 4.5V~40V SOIC-8-EP LED Drivers ROHS
LED DRIVER, BUCK, -40 TO 85DEG C ROHS COMPLIANT: YES
IC LED DRIVER RGLTR PWM 2A 8SO
IC LED DRIVER RGLTR DIM 2A 8SOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | PAM2863ECRDIDKR-ND | 1086305-PAM2863ECR | 137-PAM2863ECR | PAM2863ECR | 76AH5895 | PAM2863ECR | PAM2863ECR |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - PAM2863ECR | 2A LED Driver IC | Nixie Tube Driver/LED Driver >> LED Drivers | Led Driver, Buck, -40 To 85Deg C Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 4.5 to 40 volts | 4.5 volts | 4.5 to 40 volts | 4.5 to 40 volts | 4.5 to 40 volts | ||
| Output Current | 2000 milliamps | 2000 milliamps | 2000 milliamps | 2000 milliamps | |||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant |