Manufacturer: Diodes Incorporated
Win Source Part Number: 1086304-PAM2861CBR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Lighting, Signage
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-89-5
Maximum Supply Voltage: 40V
Operating Input Voltage(Min): 6V
Channel Output Current: 1A
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC LED DRVR RGLTR PWM 1A SOT89-5 Product overview: PAM2861CBR from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, SOT89. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, SOT89, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PAM2861CBR can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A SOT-89-5
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A SOT-89-5
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A SOT-89-5
LED DRIVER, BUCK, -40 TO 85DEG C ROHS COMPLIANT: YES
233kHz~1MHz Step-down 1 DC-DCVoltage Stabilizer 1A 6V~40V SOT-89-5 LED Drivers ROHS
IC LED DRVR RGLTR PWM 1A SOT89-5
IC LED DRVR RGLTR DIM 1A SOT89-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1086304-PAM2861CBR | 137-PAM2861CBR | PAM2861CBRDITR-ND | 76AH5894 | PAM2861CBR | PAM2861CBR | PAM2861CBR |
| Product Name | PMIC - PMIC - LED Drivers - PAM2861CBR | 1A SOT89 LED Driver IC | LED Drivers | Led Driver, Buck, -40 To 85Deg C Rohs Compliant Diodes Inc. | Nixie Tube Driver/LED Driver >> LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 6 volts | 6 to 40 volts | 6 to 40 volts | 6 to 40 volts | 6 to 40 volts | ||
| Output Current | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| Package Type | SOT-89-5 | Tape & Reel (TR) |