DIODES Incorporated 0.04A Dfn LED Driver IC PAM2810AG

Description
Led Drvr 4-CH Pwm 0.04A 8-PIN Dfn T/r Product overview: PAM2810AG from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.04A, Dfn. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 0.04A, Dfn, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PAM2810AG can be used for catalog matching and distributor lookup.
Request a Quote
Description
Led Drvr 4-CH Pwm 0.04A 8-PIN Dfn T/r Product overview: PAM2810AG from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.04A, Dfn. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 0.04A, Dfn, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PAM2810AG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.04A Dfn LED Driver IC
137-PAM2810AG
0.04A Dfn LED Driver IC 137-PAM2810AG
Led Drvr 4-CH Pwm 0.04A 8-PIN Dfn T/r Product overview: PAM2810AG from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.04A, Dfn. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 0.04A, Dfn, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PAM2810AG can be used for catalog matching and distributor lookup.

Led Drvr 4-CH Pwm 0.04A 8-PIN Dfn T/r Product overview: PAM2810AG from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.04A, Dfn. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 0.04A, Dfn, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PAM2810AG can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - PAM2810AG - 967300-PAM2810AG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - PAM2810AG
967300-PAM2810AG
PMIC - PMIC - LED Drivers - PAM2810AG 967300-PAM2810AG
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967300-PAM2810AG Packaging: Tape & Reel Mounting: SMD (SMT) Number of Channels: 4 Number of Outputs: 4 Categories: PMIC - LED Drivers Case / Package: DFN Max Input Voltage: 5.5 V Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Output Current: 40 mA Min Input Voltage: 2.7 V Nominal Input Voltage (DC): 3.6 V

Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967300-PAM2810AG
Packaging: Tape & Reel
Mounting: SMD (SMT)
Number of Channels: 4
Number of Outputs: 4
Categories: PMIC - LED Drivers
Case / Package: DFN
Max Input Voltage: 5.5 V
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Output Current: 40 mA
Min Input Voltage: 2.7 V
Nominal Input Voltage (DC): 3.6 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number 137-PAM2810AG 967300-PAM2810AG
Product Name 0.04A Dfn LED Driver IC PMIC - PMIC - LED Drivers - PAM2810AG
Number of Channels 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

LM3503 Dual-Display Constant Current LED Driver with Analog Brightness Control - LM3503ITLX-35/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 15 to 40 volts
View Details
6 suppliers
PMIC - LED Drivers - LM3434SQ/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details