LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Dimming 1A TSOT-25
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Dimming 1A TSOT-25
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Dimming 1A TSOT-25
IC LED DRIVER RGLTR 1A TSOT25 Product overview: PAM2804AAB010 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PAM2804AAB010 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1086303-PAM2804AAB01
Packaging: Reel - TR
Type: DC DC Regulator
Mounting: SMD (SMT)
Frequency: 1.5MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Family Name: PAM2804
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-25
Maximum Supply Voltage: 6V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 1A
Alternative Parts (Cross-Reference): AAT1290IWO-T1; BD6164GUT-E2; AAT3176IDH-T1; ADP1650ACPZ-R7;
Introduction Date: November 13, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
1.5MHz Step-down 1 DC-DCVoltage Stabilizer 1A 2.5V~6V TSOT-25 LED Drivers ROHS
IC LED DRIVER RGLTR 1A TSOT25
IC LED DRIVER RGLTR 1A TSOT25
LED DRIVER, BUCK, -40 TO 85DEG C ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | PAM2804AAB010DIDKR-ND | 137-PAM2804AAB010 | 1086303-PAM2804AAB010 | PAM2804AAB010 | PAM2804AAB010 | PAM2804AAB010 | 76AH5890 |
| Product Name | LED Drivers | 1A LED Driver IC | PMIC - PMIC - LED Drivers - PAM2804AAB010 | Nixie Tube Driver/LED Driver >> LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Buck, -40 To 85Deg C Rohs Compliant Diodes Inc. |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 volts | 2.5 to 6 volts | 2.5 to 6 volts | ||
| Output Current | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps |