IC LED DRIVER LINEAR 350MA SOT25
LED Driver IC 1 Output Linear Dimming 350mA SOT-25
IC LED DRIVER LINEAR 350MA SOT25
Manufacturer: Diodes Incorporated
Win Source Part Number: 026386-PAM2800AABR
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3.7V
Channel Output Current: 350mA
Alternative Parts (Cross-Reference): FAN5331SX; LM3643AYFFR; MAX1698AEUB; PAM2800AABR;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
IC LED DRIVER LINEAR 350MA SOT25 Product overview: PAM2800AABR from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 350MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PAM2800AABR can be used for catalog matching and distributor lookup.
LED Lighting Drivers 350mA WHITE LED DVR
IC LED DRIVER LIN 350MA SOT23-5
IC LED DRIVER LINEAR 350MA SOT25
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 31-PAM2800AABRCT-ND | 026386-PAM2800AABR | 137-PAM2800AABR | PAM2800AABR | PAM2800AABR | PAM2800AABR |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - PAM2800AABR | 350MA LED Driver IC | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 3.7 to 5.5 volts | 3.7 volts | 3.7 to 5.5 volts | 3.7 to 5.5 volts | ||
| Output Current | 350 milliamps | 350 milliamps | 350 milliamps |