DIODES Incorporated Oscillators NX3231D0156.250000

Description
XTAL OSC XO 156.2500MHZ LVDS SMD
Request a Quote Datasheet
Description
XTAL OSC XO 156.2500MHZ LVDS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 31-NX3231D0156.250000DKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 156.2500MHZ LVDS SMD

XTAL OSC XO 156.2500MHZ LVDS SMD

Buy Now Datasheet
Oscillators - 31-NX3231D0156.250000TR-ND - DigiKey
Thief River Falls, MN, United States
156.25MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

156.25MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators - 31-NX3231D0156.250000CT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 156.2500MHZ LVDS SMD

XTAL OSC XO 156.2500MHZ LVDS SMD

Buy Now Datasheet
Oscillators - NX3231D0156.250000 - 929546-NX3231D0156.250000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - NX3231D0156.250000
929546-NX3231D0156.250000
Oscillators - NX3231D0156.250000 929546-NX3231D0156.250000
Manufacturer: Diodes Incorporated Win Source Part Number: 929546-NX3231D0156.2 50000 Series: SaRonix-eCera™ NX Operating Temperature Range: -40°C ~ 85°C Features: 156.25 MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: NX3231 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 929546-NX3231D0156.250000
Series: SaRonix-eCera™ NX
Operating Temperature Range: -40°C ~ 85°C
Features: 156.25 MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Package: Reel - TR
Package: 6-SMD, No Lead
Mounting: Surface Mount
Family Name: NX3231
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 31-NX3231D0156.250000DKR-ND 929546-NX3231D0156.250000
Product Name Oscillators Oscillators - NX3231D0156.250000
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - SN74LS629D - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 20 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
4 Pin Oscillator S7 - S73310-4.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 4 MHz
Frequency Stability 100 ppm
View Details
2 suppliers