Pericom Semiconductor Corp. Crystals NKS7-120-20

Description
CRYSTAL CERAMIC SEAM7050 T&R 1K
Request a Quote Datasheet
Description
CRYSTAL CERAMIC SEAM7050 T&R 1K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 31-NKS7-120-20CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL CERAMIC SEAM7050 T&R 1K

CRYSTAL CERAMIC SEAM7050 T&R 1K

Buy Now Datasheet
Crystals - 31-NKS7-120-20TR-ND - DigiKey
Thief River Falls, MN, United States
Crystal

Crystal

Buy Now Datasheet
Crystals - 31-NKS7-120-20DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL CERAMIC SEAM7050 T&R 1K

CRYSTAL CERAMIC SEAM7050 T&R 1K

Buy Now Datasheet
Crystal, 12Mhz; Frequency Nom Saronix - 97K6524 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12Mhz; Frequency Nom Saronix
97K6524
Crystal, 12Mhz; Frequency Nom Saronix 97K6524
CRYSTAL, 12MHZ; Frequency Nom:12MHz; Crystal Case:SMD, 7.2mm x 5.2mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:NKS7 Series; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes

CRYSTAL, 12MHZ; Frequency Nom:12MHz; Crystal Case:SMD, 7.2mm x 5.2mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:NKS7 Series; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Crystals NKS7-120-20
CRYSTAL CERAMIC SEAM7050 T&R 1K

CRYSTAL CERAMIC SEAM7050 T&R 1K

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 31-NKS7-120-20CT-ND 97K6524 NKS7-120-20
Product Name Crystals Crystal, 12Mhz; Frequency Nom Saronix Crystals
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 50-ECS-100-20-20ACT-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 50 ppm
View Details
2 suppliers
4 Pin Crystal C3E - C3E-16.000-8-50100-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TB-QACT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details