Pericom Semiconductor Corp. Crystals NKS7-080-20

Description
CRYSTAL CERAMIC SEAM7050 T&R 1K
Datasheet
Description
CRYSTAL CERAMIC SEAM7050 T&R 1K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals NKS7-080-20
CRYSTAL CERAMIC SEAM7050 T&R 1K

CRYSTAL CERAMIC SEAM7050 T&R 1K

Supplier's Site
Crystal, 8Mhz, 20Pf, 11.4 X 4.7Mm; Frequency Nom Saronix - 97K6519 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8Mhz, 20Pf, 11.4 X 4.7Mm; Frequency Nom Saronix
97K6519
Crystal, 8Mhz, 20Pf, 11.4 X 4.7Mm; Frequency Nom Saronix 97K6519
CRYSTAL, 8MHZ, 20PF, 11.4 X 4.7MM; Frequency Nom:8MHz; Crystal Case:SMD, 11.4mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:NKS7 Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 8MHZ, 20PF, 11.4 X 4.7MM; Frequency Nom:8MHz; Crystal Case:SMD, 11.4mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:NKS7 Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals
Product Number NKS7-080-20 97K6519
Product Name Crystals Crystal, 8Mhz, 20Pf, 11.4 X 4.7Mm; Frequency Nom Saronix
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C6S - C6S-25.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 25 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Surface Mount Crystals - ECS-110.5-18-23A-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Crystal Resonators with Built-in Thermistor - THR-2016 - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.0 x 1.6mm
Features / Standards RoHS; Lead-Free
Frequency 16 to 96 MHz
View Details