IC OSC SINGLE TIMER 500KHZ 8SO Product overview: NE555S-13 from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 500KHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-NE555S-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 887202-NE555S-13
Operating Temperature Range: 0°C ~ 70°C
Features: 555 Type, Timer/Oscillator (Single) IC 500kHz 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NE555
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NE555S-13DITR, NE555S13, NE555S-13DIDKR, NE555S-13DICT
555 Type, Timer/Oscillator (Single) IC 500kHz 8-SO
555 Type, Timer/Oscillator (Single) IC 500kHz 8-SO
555 Type, Timer/Oscillator (Single) IC 500kHz 8-SO
IC OSC SINGLE TIMER 500KHZ 8SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers | IC Timers |
| Product Number | 689-NE555S-13 | 887202-NE555S-13 | NE555S-13DITR-ND | NE555S-13 |
| Product Name | 500KHZ Clock and Timing IC | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE555S-13 | Programmable Timers and Oscillators | Programmable Timers and Oscillators |
| Bus Interface | TTL | |||
| Package Type | Tape & Reel (TR) | Surface Mount; 8-SO | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount |
| Supply Voltage | 4.5 to 16 volts | 4.5 to 16 volts | 4.5 to 16 volts |