DIODES Incorporated Bipolar Transistors - BJT MSB25MH-13

Description
Bipolar Transistors - BJT Bridge Rectifier
Description
Bipolar Transistors - BJT Bridge Rectifier
Datasheet
Datasheet Summary
Powered by GS/AI

The MSB25MH-13 is a surface mount glass passivated bridge rectifier rated for 1000V peak repetitive reverse voltage and 2.5A average rectified current, designed for AC to DC conversion in SMPS, LED lighting, and power adapters. It features a compact MSBL package measuring 6.60mm x 7.30mm with a height of 1.40mm, and weighs approximately 0.216 grams. The device has a forward voltage of 1.1V at 2.5A, a leakage current of 5μA at 1000V, and a thermal resistance of 35°C/W junction-to-ambient. It is RoHS compliant, halogen- and antimony-free, rated 94V-0 for flammability, and solderable per MIL-STD-202. Operating temperature ranges from -55°C to +150°C.

Datasheet Summary
Powered by GS/AI

The MSB25MH-13 is a surface mount glass passivated bridge rectifier rated for 1000V peak repetitive reverse voltage and 2.5A average rectified current, designed for AC to DC conversion in SMPS, LED lighting, and power adapters. It features a compact MSBL package measuring 6.60mm x 7.30mm with a height of 1.40mm, and weighs approximately 0.216 grams. The device has a forward voltage of 1.1V at 2.5A, a leakage current of 5μA at 1000V, and a thermal resistance of 35°C/W junction-to-ambient. It is RoHS compliant, halogen- and antimony-free, rated 94V-0 for flammability, and solderable per MIL-STD-202. Operating temperature ranges from -55°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MSB25MH-13
Bipolar Transistors - BJT MSB25MH-13
Bipolar Transistors - BJT Bridge Rectifier

Bipolar Transistors - BJT Bridge Rectifier

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number MSB25MH-13
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data