TRANS NPN DARL 30V 0.3A SC70-3 Product overview: MMSTA14-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMSTA14-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 789036-MMSTA14-7
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: SC-70, SOT-323
Mounting: SMD
Power - Max: 200mW
Transistor Type: NPN - Darlington
Frequency - Transition: 125MHz
Family Name: MMSTA14
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-323
Current - Collector (Ic) (Maximum): 300mA
Voltage - Collector Emitter Breakdown (Maximum): 30V
Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 100μA, 100mA
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20000 @ 100mA, 5V
Alternative Parts (Cross-Reference): SMBTA13E6327; MMBTA14L; MMBTA14; 2SD2142K;
Introduction Date: August 24, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN - Darlington 30V 300mA 125MHz 200mW Surface Mount SOT-323
TRANS NPN DARL 30V 0.3A SOT-323
TRANS NPN DARL 30V 0.3A SC70-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Darlington Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-MMSTA14-7 | 789036-MMSTA14-7 | 981-MMSTA14-7-CHP | MMSTA14-7 |
| Product Name | 30V 0.3A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MMSTA14-7 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Tape & Reel (TR) | SOT3; SOT323 | SOT323; SC-70, SOT-323 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel package | Tape Reel; Tape & Reel (TR) | |
| VCEO | 30 volts | 30 volts |