DIODES Incorporated Single Bipolar Transistors MMST3904-7

Description
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 200mW Surface Mount SOT-323
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 200mW Surface Mount SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MMST3904DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMST3904DITR-ND
Single Bipolar Transistors MMST3904DITR-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMST3904-7 - 755035-MMST3904-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMST3904-7
755035-MMST3904-7
TRANSISTORS - Transistors (BJT) - Single - MMST3904-7 755035-MMST3904-7
Manufacturer: Diodes Incorporated Win Source Part Number: 755035-MMST3904-7 Packaging: Cut Tape (CT) Mounting Style: SMD Transistor Type: NPN Frequency - Transition: 300MHz Categories: Discrete Semiconductor Products Supplier Device Package: SOT-323 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SC-70, SOT-323 Current - Collector (Ic) (Maximum): 200mA Voltage - Collector Emitter Breakdown (Maximum): 40V Alternative Parts (Cross-Reference): PMST3904; MMST3904-13; MMST3904-7-F; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Family Part Number: MMST3904 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 300mV at 5mA, 50mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 10mA, 1V Maximum Power: 200mW

Manufacturer: Diodes Incorporated
Win Source Part Number: 755035-MMST3904-7
Packaging: Cut Tape (CT)
Mounting Style: SMD
Transistor Type: NPN
Frequency - Transition: 300MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-323
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SC-70, SOT-323
Current - Collector (Ic) (Maximum): 200mA
Voltage - Collector Emitter Breakdown (Maximum): 40V
Alternative Parts (Cross-Reference): PMST3904; MMST3904-13; MMST3904-7-F;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Family Part Number: MMST3904
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 300mV at 5mA, 50mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 10mA, 1V
Maximum Power: 200mW

Buy Now
Singapore, Singapore
40V 0.2A Bipolar Transistor
276-MMST3904-7
40V 0.2A Bipolar Transistor 276-MMST3904-7
TRANS NPN 40V 0.2A SOT323 Product overview: MMST3904-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMST3904-7 can be used for catalog matching and distributor lookup.

TRANS NPN 40V 0.2A SOT323 Product overview: MMST3904-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMST3904-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMST3904-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMST3904-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMST3904-7
TRANS NPN 40V 0.2A SOT323

TRANS NPN 40V 0.2A SOT323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MMST3904DITR-ND 755035-MMST3904-7 276-MMST3904-7 MMST3904-7
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MMST3904-7 40V 0.2A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type SOT323; SC-70, SOT-323 SOT3; SOT323 Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT)
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219473 - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details
Bipolar Transistor Arrays - BC846S/DG/B2,115-ND - DigiKey
Specs
Polarity NPN
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Bipolar Transistor Arrays - 448-BC846SH6727XTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type 6-VSSOP, SC-88, SOT-363
View Details
5 suppliers