DIODES Incorporated TRANSISTORS - Transistors (BJT) - Arrays - MMDT4146-7 MMDT4146-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 044921-MMDT4146-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz, 250MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-363 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 300mV @ 5mA, 50mA / 400mV @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 120 @ 2mA, 1V Maximum Power Dissipation: 200mW
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 044921-MMDT4146-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz, 250MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-363 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 300mV @ 5mA, 50mA / 400mV @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 120 @ 2mA, 1V Maximum Power Dissipation: 200mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - MMDT4146-7 - 044921-MMDT4146-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - MMDT4146-7
044921-MMDT4146-7
TRANSISTORS - Transistors (BJT) - Arrays - MMDT4146-7 044921-MMDT4146-7
Manufacturer: Diodes Incorporated Win Source Part Number: 044921-MMDT4146-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz, 250MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-363 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 300mV @ 5mA, 50mA / 400mV @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 120 @ 2mA, 1V Maximum Power Dissipation: 200mW

Manufacturer: Diodes Incorporated
Win Source Part Number: 044921-MMDT4146-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz, 250MHz
Transistor Polarity: NPN, PNP
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-363
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 300mV @ 5mA, 50mA / 400mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 2mA, 1V
Maximum Power Dissipation: 200mW

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 044921-MMDT4146-7
Product Name TRANSISTORS - Transistors (BJT) - Arrays - MMDT4146-7
Unlock Full Specs
to access all available technical data

Similar Products

4-bit dual-supply voltage level translating buffer with Schmitt-trigger; 3-state - NXU0304GU12X - Nexperia B.V.
Specs
Package Type SOT1174-1
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers
Translator ICs - 1922407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family ECL; LVPECL
Package Type μMAX
Output Type LVPECL
View Details
Translators, Level Shifters - CD4504BF3A - Quarktwin Technology Ltd.
Specs
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Output Type Non-Inverted
Features RoHS
View Details