DIODES Incorporated TRANSISTORS - Transistors (BJT) - Arrays - MMDT3946-7-F MMDT3946-7-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 023914-MMDT3946-7-F Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz, 250MHz Transistor Polarity: NPN, PNP Family Name: MMDT3946 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-363 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 300mV @ 5mA, 50mA / 400mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 200mW Alternative Parts (Cross-Reference): MMDT3946; SMBT 3904PN E6327; FFB3946_NL; Introduction Date: October 12, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 023914-MMDT3946-7-F Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz, 250MHz Transistor Polarity: NPN, PNP Family Name: MMDT3946 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-363 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 300mV @ 5mA, 50mA / 400mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 200mW Alternative Parts (Cross-Reference): MMDT3946; SMBT 3904PN E6327; FFB3946_NL; Introduction Date: October 12, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - MMDT3946-7-F - 023914-MMDT3946-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - MMDT3946-7-F
023914-MMDT3946-7-F
TRANSISTORS - Transistors (BJT) - Arrays - MMDT3946-7-F 023914-MMDT3946-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 023914-MMDT3946-7-F Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz, 250MHz Transistor Polarity: NPN, PNP Family Name: MMDT3946 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-363 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 300mV @ 5mA, 50mA / 400mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 200mW Alternative Parts (Cross-Reference): MMDT3946; SMBT 3904PN E6327; FFB3946_NL; Introduction Date: October 12, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 023914-MMDT3946-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz, 250MHz
Transistor Polarity: NPN, PNP
Family Name: MMDT3946
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-363
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 300mV @ 5mA, 50mA / 400mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 200mW
Alternative Parts (Cross-Reference): MMDT3946; SMBT 3904PN E6327; FFB3946_NL;
Introduction Date: October 12, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 023914-MMDT3946-7-F
Product Name TRANSISTORS - Transistors (BJT) - Arrays - MMDT3946-7-F
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-4578-2-ND - DigiKey
Specs
Package Type "8-VFSOP (0.091"", 2.30mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
Translator ICs - 1921924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family ECL; LVPECL
Package Type μMAX
Output Type LVPECL
View Details