Nexperia B.V. 2-bit bidirectional multi-voltage level translator; open-drain; push-pull LSF0102DC-Q100H

Description
The LSF0102 is a 2 channel bidirectional multi-voltage level translator for open-drain and push-pull applications. It supports up to 100 MHz up translation and ≥100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes system effort. The LSF0102 supports 5 V tolerant I/O pins for compatibility with TTL levels in a variety of applications. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications. Features and benefits Bidirectional voltage translation with no direction pin Up translation ≤ 100 MHz; CL = 30 pF ≤ 50 MHz; CL = 50 pF Down translation ≥ 100 MHz; CL = 30 pF ≥ 50 MHz; CL = 50 pF Hot insertion Bidirectional voltage level translation between: 0.95 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.8 V and 2.5 V, 3.3 V and 5.0 V 2.5 V and 3.3 V and 5.0 V 3.3 V and 5.0 V Low standby current 5 V tolerant I/O pins to support TTL Low RON provides less signal distortion High-impedance I/O pins for EN = Low. Flow-through pinout for easy PCB trace routing. Latch-up performance exceeds 100 mA per JESD78 class II level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C Applications GPIO, MDIO, PMBus, SMBus, SDIO, UART, I2C, and other interfaces in Telecom infrastructure Industrial Personal computing
Request a Quote Datasheet
Description
The LSF0102 is a 2 channel bidirectional multi-voltage level translator for open-drain and push-pull applications. It supports up to 100 MHz up translation and ≥100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes system effort. The LSF0102 supports 5 V tolerant I/O pins for compatibility with TTL levels in a variety of applications. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications. Features and benefits Bidirectional voltage translation with no direction pin Up translation ≤ 100 MHz; CL = 30 pF ≤ 50 MHz; CL = 50 pF Down translation ≥ 100 MHz; CL = 30 pF ≥ 50 MHz; CL = 50 pF Hot insertion Bidirectional voltage level translation between: 0.95 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.8 V and 2.5 V, 3.3 V and 5.0 V 2.5 V and 3.3 V and 5.0 V 3.3 V and 5.0 V Low standby current 5 V tolerant I/O pins to support TTL Low RON provides less signal distortion High-impedance I/O pins for EN = Low. Flow-through pinout for easy PCB trace routing. Latch-up performance exceeds 100 mA per JESD78 class II level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C Applications GPIO, MDIO, PMBus, SMBus, SDIO, UART, I2C, and other interfaces in Telecom infrastructure Industrial Personal computing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-bit bidirectional multi-voltage level translator; open-drain; push-pull - LSF0102DC-Q100H - Nexperia B.V.
Nijmegen, Netherlands
2-bit bidirectional multi-voltage level translator; open-drain; push-pull
LSF0102DC-Q100H
2-bit bidirectional multi-voltage level translator; open-drain; push-pull LSF0102DC-Q100H
The LSF0102 is a 2 channel bidirectional multi-voltage level translator for open-drain and push-pull applications. It supports up to 100 MHz up translation and ≥100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes system effort. The LSF0102 supports 5 V tolerant I/O pins for compatibility with TTL levels in a variety of applications. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications. Features and benefits Bidirectional voltage translation with no direction pin Up translation ≤ 100 MHz; CL = 30 pF ≤ 50 MHz; CL = 50 pF Down translation ≥ 100 MHz; CL = 30 pF ≥ 50 MHz; CL = 50 pF Hot insertion Bidirectional voltage level translation between: 0.95 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.8 V and 2.5 V, 3.3 V and 5.0 V 2.5 V and 3.3 V and 5.0 V 3.3 V and 5.0 V Low standby current 5 V tolerant I/O pins to support TTL Low RON provides less signal distortion High-impedance I/O pins for EN = Low. Flow-through pinout for easy PCB trace routing. Latch-up performance exceeds 100 mA per JESD78 class II level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C Applications GPIO, MDIO, PMBus, SMBus, SDIO, UART, I2C, and other interfaces in Telecom infrastructure Industrial Personal computing

The LSF0102 is a 2 channel bidirectional multi-voltage level translator for open-drain and push-pull applications. It supports up to 100 MHz up translation and ≥100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes system effort. The LSF0102 supports 5 V tolerant I/O pins for compatibility with TTL levels in a variety of applications. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications.

Features and benefits

  • Bidirectional voltage translation with no direction pin
  • Up translation
    • ≤ 100 MHz; CL = 30 pF
    • ≤ 50 MHz; CL = 50 pF
  • Down translation
    • ≥ 100 MHz; CL = 30 pF
    • ≥ 50 MHz; CL = 50 pF
  • Hot insertion
  • Bidirectional voltage level translation between:
    • 0.95 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V
    • 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V
    • 1.8 V and 2.5 V, 3.3 V and 5.0 V
    • 2.5 V and 3.3 V and 5.0 V
    • 3.3 V and 5.0 V
  • Low standby current
  • 5 V tolerant I/O pins to support TTL
  • Low RON provides less signal distortion
  • High-impedance I/O pins for EN = Low.
  • Flow-through pinout for easy PCB trace routing.
  • Latch-up performance exceeds 100 mA per JESD78 class II level A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +125 °C

Applications

  • GPIO, MDIO, PMBus, SMBus, SDIO, UART, I2C, and other interfaces in Telecom infrastructure
  • Industrial
  • Personal computing
Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1355969-LSF0102DC-Q100H - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1355969-LSF0102DC-Q100H
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1355969-LSF0102DC-Q100H
Win Source Part Number: 1355969-LSF0102DC-Q1 00H Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: 8-VSSOP Base Product Number: LSF0102 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Open Drain, Push-Pull Data Rate: 100MHz Number of Circuits: 1 Channel Type: Bidirectional Translator Type: Voltage Level Channels per Circuit: 2 Voltage - VCCA: 0 V ~ 5 V Voltage - VCCB: 0 V ~ 5 V

Win Source Part Number: 1355969-LSF0102DC-Q100H
Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package: 8-VSSOP
Base Product Number: LSF0102
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Open Drain, Push-Pull
Data Rate: 100MHz
Number of Circuits: 1
Channel Type: Bidirectional
Translator Type: Voltage Level
Channels per Circuit: 2
Voltage - VCCA: 0 V ~ 5 V
Voltage - VCCB: 0 V ~ 5 V

Buy Now Datasheet
Translators, Level Shifters - 1727-LSF0102DC-Q100HCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-LSF0102DC-Q100HCT-ND
Translators, Level Shifters 1727-LSF0102DC-Q100HCT-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100MHz 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100MHz 8-VSSOP

Buy Now Datasheet
Translators, Level Shifters - 1727-LSF0102DC-Q100HDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-LSF0102DC-Q100HDKR-ND
Translators, Level Shifters 1727-LSF0102DC-Q100HDKR-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100MHz 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100MHz 8-VSSOP

Buy Now Datasheet
Translators, Level Shifters - 1727-LSF0102DC-Q100HTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-LSF0102DC-Q100HTR-ND
Translators, Level Shifters 1727-LSF0102DC-Q100HTR-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100MHz 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100MHz 8-VSSOP

Buy Now Datasheet
Logic - Translators, Level Shifters - LSF0102DC-Q100H - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
LSF0102DC-Q100H
Logic - Translators, Level Shifters LSF0102DC-Q100H
LSF0102DC-Q100/SOT76 5/VSSOP8

LSF0102DC-Q100/SOT765/VSSOP8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - LSF0102DC-Q100H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
LSF0102DC-Q100H
Integrated Circuits (ICs) - Logic - Translators, Level Shifters LSF0102DC-Q100H
LSF0102DC-Q100/SOT76 5/VSSOP8

LSF0102DC-Q100/SOT765/VSSOP8

Supplier's Site
Translators, Level Shifters - LSF0102DC-Q100H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
LSF0102DC-Q100H
Translators, Level Shifters LSF0102DC-Q100H
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100MHz 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100MHz 8-VSSOP

Buy Now Datasheet
Volt Lvl Translator, -40 To 125Deg C Rohs Compliant Nexperia - 92AH8442 - Newark, An Avnet Company
Chicago, IL, United States
Volt Lvl Translator, -40 To 125Deg C Rohs Compliant Nexperia
92AH8442
Volt Lvl Translator, -40 To 125Deg C Rohs Compliant Nexperia 92AH8442
VOLT LVL TRANSLATOR, -40 TO 125DEG C ROHS COMPLIANT: YES

VOLT LVL TRANSLATOR, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number LSF0102DC-Q100H 1355969-LSF0102DC-Q100H 1727-LSF0102DC-Q100HCT-ND LSF0102DC-Q100H LSF0102DC-Q100H LSF0102DC-Q100H 92AH8442
Product Name 2-bit bidirectional multi-voltage level translator; open-drain; push-pull Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Volt Lvl Translator, -40 To 125Deg C Rohs Compliant Nexperia
Translation Up; Down Both
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-3549-ND - DigiKey
Specs
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
SD 3.0-compatible memory card integrated auto-direction control and level translator with EMI filter and ESD protection - NXS0506GU-Q100X - Nexperia B.V.
Specs
Package Type SOT1161-1 SOT1161-1
Features RoHS; ESD Protection
Operating Temperature 105 C (221 F)
View Details
2 suppliers
4-bit dual-supply voltage level translating buffer with Schmitt-trigger; 3-state - NXU0304GU12X - Nexperia B.V.
Specs
Package Type SOT1174-1 SOT1174-1
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers
SIM card interface level translator - NXT4559UPZ - Nexperia B.V.
Specs
Package Type SOT8027-1 SOT8027-1
Features RoHS; ESD Protection
Operating Temperature 85 C (185 F)
View Details
2 suppliers