The MMDT3906Q-7 is a dual PNP small-signal transistor in an SOT363 package, rated for a collector-emitter voltage of -40V and a collector current of -200mA. It has a power dissipation of 200mW and a thermal resistance of 625°C/W. The device is AEC-Q101 qualified, RoHS compliant, and features a molded plastic case with UL 94 V-0 flammability rating. The SOT363 package measures 2.15mm x 2.10mm x 1.00mm, with a 0.65mm pitch. It is suitable for medium power amplification and switching applications in automotive environments.
TRANS 2PNP 40V 200MA SOT-363
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-MMDT3906Q-7-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | PNP |