DIODES Incorporated Diodes - Zener - Arrays - MMBZ5241BTS MMBZ5241BTS

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 059196-MMBZ5241BTS Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 3 Independent Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 2μA @ 8.4V Voltage - Zener (Nom) (Vz): 11V Impedance (Max) (Zzt): 22 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-363 Maximum Power Dissipation: 200mW
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 059196-MMBZ5241BTS Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 3 Independent Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 2μA @ 8.4V Voltage - Zener (Nom) (Vz): 11V Impedance (Max) (Zzt): 22 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-363 Maximum Power Dissipation: 200mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Arrays - MMBZ5241BTS - 059196-MMBZ5241BTS - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - MMBZ5241BTS
059196-MMBZ5241BTS
Diodes - Zener - Arrays - MMBZ5241BTS 059196-MMBZ5241BTS
Manufacturer: Diodes Incorporated Win Source Part Number: 059196-MMBZ5241BTS Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 3 Independent Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 2μA @ 8.4V Voltage - Zener (Nom) (Vz): 11V Impedance (Max) (Zzt): 22 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-363 Maximum Power Dissipation: 200mW

Manufacturer: Diodes Incorporated
Win Source Part Number: 059196-MMBZ5241BTS
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 3 Independent
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 2μA @ 8.4V
Voltage - Zener (Nom) (Vz): 11V
Impedance (Max) (Zzt): 22 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-363
Maximum Power Dissipation: 200mW

Buy Now Datasheet
11V Zener Diode - 295-MMBZ5241BTS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11V Zener Diode
295-MMBZ5241BTS
11V Zener Diode 295-MMBZ5241BTS
DIODE ZENER ARRAY 11V SOT363 Product overview: MMBZ5241BTS from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5241BTS can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 11V SOT363 Product overview: MMBZ5241BTS from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5241BTS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Zener Diodes
Product Number 059196-MMBZ5241BTS 295-MMBZ5241BTS
Product Name Diodes - Zener - Arrays - MMBZ5241BTS 11V Zener Diode
Diode Type Zener; 3 Independent
Life Cycle Stage Active
VF 0.9000 volts
IR 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Low-leakage double diode - BAV170-QR - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
MPPC (SiPMs) / MPPC arrays - S13363-3050NE-16 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - NTSJ30U100CTG - 887820-NTSJ30U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-220-3 Full Pack
Package TO-220; TO-220FP
View Details
Rectifier Diodes, Type SBD - Model: TP865C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details