DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - MMBTA92-7 MMBTA92-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1225030-MMBTA92-7 Packaging: Cut Tape (CT) Mounting Style: SMD Transistor Type: PNP Frequency - Transition: 50MHz Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 300V Current - Collector Cutoff (Maximum): 250nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Family Part Number: MMBTA92 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 2mA, 20mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 25 at 30mA, 10V Maximum Power: 300mW
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1225030-MMBTA92-7 Packaging: Cut Tape (CT) Mounting Style: SMD Transistor Type: PNP Frequency - Transition: 50MHz Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 300V Current - Collector Cutoff (Maximum): 250nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Family Part Number: MMBTA92 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 2mA, 20mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 25 at 30mA, 10V Maximum Power: 300mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MMBTA92-7 - 1225030-MMBTA92-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBTA92-7
1225030-MMBTA92-7
TRANSISTORS - Transistors (BJT) - Single - MMBTA92-7 1225030-MMBTA92-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1225030-MMBTA92-7 Packaging: Cut Tape (CT) Mounting Style: SMD Transistor Type: PNP Frequency - Transition: 50MHz Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 300V Current - Collector Cutoff (Maximum): 250nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Family Part Number: MMBTA92 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 2mA, 20mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 25 at 30mA, 10V Maximum Power: 300mW

Manufacturer: Diodes Incorporated
Win Source Part Number: 1225030-MMBTA92-7
Packaging: Cut Tape (CT)
Mounting Style: SMD
Transistor Type: PNP
Frequency - Transition: 50MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 300V
Current - Collector Cutoff (Maximum): 250nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Family Part Number: MMBTA92
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 2mA, 20mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 25 at 30mA, 10V
Maximum Power: 300mW

Buy Now
Singapore, Singapore
300V 0.5A SOT23 Bipolar Transistor
276-MMBTA92-7
300V 0.5A SOT23 Bipolar Transistor 276-MMBTA92-7
TRANS PNP 300V 0.5A SOT23-3 Product overview: MMBTA92-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA92-7 can be used for catalog matching and distributor lookup.

TRANS PNP 300V 0.5A SOT23-3 Product overview: MMBTA92-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA92-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MMBTA92DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA92DITR-ND
Single Bipolar Transistors MMBTA92DITR-ND
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBTA92-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBTA92-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBTA92-7
TRANS PNP 300V 0.5A SOT23-3

TRANS PNP 300V 0.5A SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 1225030-MMBTA92-7 276-MMBTA92-7 MMBTA92DITR-ND MMBTA92-7
Product Name TRANSISTORS - Transistors (BJT) - Single - MMBTA92-7 300V 0.5A SOT23 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type SOT3; SOT23 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 AEC-Q101
Packing Method Tape Reel; Cut Tape (CT) Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT)
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Power Gain 25 dB
Unlock Full Specs
to access all available technical data