DIODES Incorporated Transistor, Pnp, 80V, 0.5A, Sot23; Transistor Polarity Diodes Inc. MMBTA56

Description
TRANSISTOR, PNP, 80V, 0.5A, SOT23; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Description
TRANSISTOR, PNP, 80V, 0.5A, SOT23; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Pnp, 80V, 0.5A, Sot23; Transistor Polarity Diodes Inc. - 65T9183 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, 80V, 0.5A, Sot23; Transistor Polarity Diodes Inc.
65T9183
Transistor, Pnp, 80V, 0.5A, Sot23; Transistor Polarity Diodes Inc. 65T9183
TRANSISTOR, PNP, 80V, 0.5A, SOT23; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, PNP, 80V, 0.5A, SOT23; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 65T9183
Product Name Transistor, Pnp, 80V, 0.5A, Sot23; Transistor Polarity Diodes Inc.
Transistor Type Transistor, Pnp, 80V, 0.5A, Sot23; Transistor Polarity Diodes Inc.
Unlock Full Specs
to access all available technical data

Similar Products

CSD18509Q5B 40V, N-Channel NexFET(TM) Power MOSFET, CSD18509Q5B - CSD18509Q5BT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
9 suppliers
Single IGBTs - 448-AIKP20N60CTAKSA1-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-220; TO-220-3
View Details
3 suppliers
MOSFETs - 1574625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type E-line
View Details