DIODES Incorporated Single Bipolar Transistors MMBTA55-7-F

Description
Bipolar (BJT) Transistor PNP 60V 500mA 50MHz 300mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 500mA 50MHz 300mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MMBTA55-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA55-FDITR-ND
Single Bipolar Transistors MMBTA55-FDITR-ND
Bipolar (BJT) Transistor PNP 60V 500mA 50MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 60V 500mA 50MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - MMBTA55-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA55-FDICT-ND
Single Bipolar Transistors MMBTA55-FDICT-ND
Bipolar (BJT) Transistor PNP 60V 500mA 50MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 60V 500mA 50MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - MMBTA55-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA55-FDIDKR-ND
Single Bipolar Transistors MMBTA55-FDIDKR-ND
Bipolar (BJT) Transistor PNP 60V 500mA 50MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 60V 500mA 50MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
60V 0.5A SOT23 Bipolar Transistor
276-MMBTA55-7-F
60V 0.5A SOT23 Bipolar Transistor 276-MMBTA55-7-F
TRANS PNP 60V 0.5A SOT23-3 Product overview: MMBTA55-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA55-7-F can be used for catalog matching and distributor lookup.

TRANS PNP 60V 0.5A SOT23-3 Product overview: MMBTA55-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA55-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBTA55-7-F - 023799-MMBTA55-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBTA55-7-F
023799-MMBTA55-7-F
TRANSISTORS - Transistors (BJT) - Single - MMBTA55-7-F 023799-MMBTA55-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 023799-MMBTA55-7-F Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Family Name: MMBTA55 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): MMBTA55L; MMBTA55LT1G; MMBTA55LT1; Introduction Date: April 12, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: Diodes Incorporated
Win Source Part Number: 023799-MMBTA55-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Family Name: MMBTA55
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): MMBTA55L; MMBTA55LT1G; MMBTA55LT1;
Introduction Date: April 12, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Automotive

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBTA55-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBTA55-7-F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBTA55-7-F
TRANS PNP 60V 0.5A SOT23-3

TRANS PNP 60V 0.5A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBTA55-7-F
Bipolar Transistors - BJT MMBTA55-7-F
Bipolar Transistors - BJT 100V 300mW

Bipolar Transistors - BJT 100V 300mW

Buy Now Datasheet
Single Bipolar Transistors - MMBTA55-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBTA55-7-F
Single Bipolar Transistors MMBTA55-7-F
TRANS PNP 60V 0.5A SOT23-3

TRANS PNP 60V 0.5A SOT23-3

Supplier's Site Datasheet
Trans, Pnp, 60V, 0.5A, 150Deg C, 0.35W Rohs Compliant Diodes Inc. - 29AK0945 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 60V, 0.5A, 150Deg C, 0.35W Rohs Compliant Diodes Inc.
29AK0945
Trans, Pnp, 60V, 0.5A, 150Deg C, 0.35W Rohs Compliant Diodes Inc. 29AK0945
TRANS, PNP, 60V, 0.5A, 150DEG C, 0.35W ROHS COMPLIANT: YES

TRANS, PNP, 60V, 0.5A, 150DEG C, 0.35W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number MMBTA55-FDITR-ND 276-MMBTA55-7-F 023799-MMBTA55-7-F MMBTA55-7-F MMBTA55-7-F MMBTA55-7-F 29AK0945
Product Name Single Bipolar Transistors 60V 0.5A SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MMBTA55-7-F Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Single Bipolar Transistors Trans, Pnp, 60V, 0.5A, 150Deg C, 0.35W Rohs Compliant Diodes Inc.
Polarity PNP PNP PNP; PNP PNP; PNP PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; SOT-23-3 SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps 500 milliamps
VCEO 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data