TRANS NPN DARL 30V 0.3A SOT23-3 Product overview: MMBTA14-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.3A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.3A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA14-7-F can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 30V 300mA 125MHz 300mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN - Darlington 30V 300mA 125MHz 300mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN - Darlington 30V 300mA 125MHz 300mW Surface Mount SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 023795-MMBTA14-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 125MHz
Transistor Polarity: NPN - Darlington
Family Name: MMBTA14
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1.5V @ 100μA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 20000 @ 100mA, 5V
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): MMBTA14L; MMBTA14LT1G; MMBTA14/E6; MMBTA14LT1;
Introduction Date: April 12, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
TRANS, NPN, 30V, 0.3A, 150DEG C, 0.3W ROHS COMPLIANT: YES
TRANS NPN DARL 30V 0.3A SOT23-3
TRANS NPN DARL 30V 0.3A SOT23-3
Darlington Transistors 30V 300mW
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Darlington Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | 276-MMBTA14-7-F | MMBTA14-FDICT-ND | 023795-MMBTA14-7-F | 29AK0944 | MMBTA14-7-F | MMBTA14-7-F | MMBTA14-7-F |
| Product Name | 30V 0.3A SOT23 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MMBTA14-7-F | Trans, Npn, 30V, 0.3A, 150Deg C, 0.3W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Darlington Transistors |
| Polarity | NPN | NPN | NPN; NPN - Darlington | NPN | NPN - Darlington; NPN | ||
| Package Type | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23-3 | TO-3 | SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 300 milliamps | 300 milliamps | 300 milliamps | 300 milliamps | |||
| VCEO | 30 volts | 30 volts | 30 volts | 30 volts |