The Bipolar (BJT) Single Transistor, PNP, part number 67T1322, features a maximum collector-emitter voltage of -40 V and a continuous collector current rating of -600 mA. It is designed for medium power amplification and switching applications, making it suitable for various electronic projects. The transistor has a power dissipation capability of 310 mW, with a thermal resistance from junction to ambient of 403 °C/W. This device is housed in a SOT23 package, which is compact and suitable for surface mount applications. It is fully RoHS compliant, lead-free, and classified as a "Green" device, indicating it is halogen and antimony free. The transistor is qualified to AEC-Q101 standards, ensuring high reliability for automotive and other critical applications. Engineers may find this transistor advantageous for projects requiring a reliable PNP transistor with good thermal performance and environmental compliance.
Bipolar (BJT) Single Transistor, PNP, -40 V, 300 mW, -600 mA, 100 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 67T1322 |
| Product Name | Bipolar (Bjt) Single Transistor, Pnp, -40 V, 300 Mw, -600 Ma, 100 Rohs Compliant Diodes Inc. |
| Polarity | PNP |