DIODES Incorporated Single Bipolar Transistors MMBT2907A-7-F

Description
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 300mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 300mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MMBT2907A-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT2907A-FDICT-ND
Single Bipolar Transistors MMBT2907A-FDICT-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - MMBT2907A-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT2907A-FDITR-ND
Single Bipolar Transistors MMBT2907A-FDITR-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - MMBT2907A-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT2907A-FDIDKR-ND
Single Bipolar Transistors MMBT2907A-FDIDKR-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
60V 0.6A SOT23 Bipolar Transistor
276-MMBT2907A-7-F
60V 0.6A SOT23 Bipolar Transistor 276-MMBT2907A-7-F
TRANS PNP 60V 0.6A SOT23-3 Product overview: MMBT2907A-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.6A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.6A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2907A-7-F can be used for catalog matching and distributor lookup.

TRANS PNP 60V 0.6A SOT23-3 Product overview: MMBT2907A-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.6A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.6A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2907A-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBT2907A-7-F - 023740-MMBT2907A-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT2907A-7-F
023740-MMBT2907A-7-F
TRANSISTORS - Transistors (BJT) - Single - MMBT2907A-7-F 023740-MMBT2907A-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 023740-MMBT2907A-7-F Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Family Name: MMBT2907A Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.6V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): BSS 82C E6433; MMBT2907A-GS18; MMBT2907A-GS08; Introduction Date: May 16, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 023740-MMBT2907A-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Family Name: MMBT2907A
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.6V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): BSS 82C E6433; MMBT2907A-GS18; MMBT2907A-GS08;
Introduction Date: May 16, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Transistor, Pnp, Sot23; Transistor Polarity Diodes Inc. - 51R6811 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, Sot23; Transistor Polarity Diodes Inc.
51R6811
Transistor, Pnp, Sot23; Transistor Polarity Diodes Inc. 51R6811
TRANSISTOR, PNP, SOT23; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:600mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:200MHz RoHS Compliant: Yes

TRANSISTOR, PNP, SOT23; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:600mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:200MHz RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT2907A-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT2907A-7-F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT2907A-7-F
TRANS PNP 60V 0.6A SOT23-3

TRANS PNP 60V 0.6A SOT23-3

Supplier's Site
Single Bipolar Transistors - MMBT2907A-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBT2907A-7-F
Single Bipolar Transistors MMBT2907A-7-F
TRANS PNP 60V 0.6A SOT23-3

TRANS PNP 60V 0.6A SOT23-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
MMBT2907A-7-F
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT MMBT2907A-7-F
60V 300mW 100@150mA,10V 600mA PNP SOT-23 Bipolar Transistors - BJT ROHS

60V 300mW 100@150mA,10V 600mA PNP SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MMBT2907A-FDICT-ND 276-MMBT2907A-7-F 023740-MMBT2907A-7-F 51R6811 MMBT2907A-7-F MMBT2907A-7-F MMBT2907A-7-F
Product Name Single Bipolar Transistors 60V 0.6A SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MMBT2907A-7-F Transistor, Pnp, Sot23; Transistor Polarity Diodes Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
Polarity PNP PNP PNP; PNP PNP PNP; PNP PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; SOT-23-3 TO-3 AEC-Q101 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 600 milliamps 600 milliamps 600 milliamps 600 milliamps
VCEO 60 volts 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data