DIODES Incorporated Transistor Polarity Diodes Inc. MMBT2222AT-7-F.

Description
Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:300MHz; Product Range:- RoHS Compliant: No
Description
Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:300MHz; Product Range:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Diodes Inc. - 61AC0617 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Diodes Inc.
61AC0617
Transistor Polarity Diodes Inc. 61AC0617
Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:300MHz; Product Range:- RoHS Compliant: No

Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:300MHz; Product Range:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 61AC0617
Product Name Transistor Polarity Diodes Inc.
Transistor Type Transistor Polarity Diodes Inc.
Unlock Full Specs
to access all available technical data

Similar Products

 - LM5051MA/NOPB - Rochester Electronics
Texas Instruments
Specs
Transistor Type MOSFET
Package Type SOIC8
View Details
Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details
Single Bipolar Transistors - BC807-40W/MIF-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers