DIODES Incorporated Single Bipolar Transistors MMBT2222A-7

Description
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 310mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 310mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MMBT2222ADITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT2222ADITR-ND
Single Bipolar Transistors MMBT2222ADITR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 310mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 310mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
40V 0.6A SOT23 Bipolar Transistor
276-MMBT2222A-7
40V 0.6A SOT23 Bipolar Transistor 276-MMBT2222A-7
TRANS NPN 40V 0.6A SOT23-3 Product overview: MMBT2222A-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2222A-7 can be used for catalog matching and distributor lookup.

TRANS NPN 40V 0.6A SOT23-3 Product overview: MMBT2222A-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2222A-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Newest Parts - MMBT2222A-7 - 1224929-MMBT2222A-7 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MMBT2222A-7
1224929-MMBT2222A-7
Newest Parts - MMBT2222A-7 1224929-MMBT2222A-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1224929-MMBT2222A-7 Packaging: Cut Tape (CT) Mounting Style: SMD Transistor Type: NPN Frequency - Transition: 300MHz Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Collector (Ic) (Maximum): 600mA Voltage - Collector Emitter Breakdown (Maximum): 40V Current - Collector Cutoff (Maximum): 10nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Defence, Military & Aerospace, Power Management Family Part Number: MMBT2222A Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1V at 50mA, 500mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 150mA, 10V Maximum Power: 310mW

Manufacturer: Diodes Incorporated
Win Source Part Number: 1224929-MMBT2222A-7
Packaging: Cut Tape (CT)
Mounting Style: SMD
Transistor Type: NPN
Frequency - Transition: 300MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Collector (Ic) (Maximum): 600mA
Voltage - Collector Emitter Breakdown (Maximum): 40V
Current - Collector Cutoff (Maximum): 10nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Defence, Military & Aerospace, Power Management
Family Part Number: MMBT2222A
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1V at 50mA, 500mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 150mA, 10V
Maximum Power: 310mW

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT2222A-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT2222A-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT2222A-7
TRANS NPN 40V 0.6A SOT23-3

TRANS NPN 40V 0.6A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number MMBT2222ADITR-ND 276-MMBT2222A-7 1224929-MMBT2222A-7 MMBT2222A-7
Product Name Single Bipolar Transistors 40V 0.6A SOT23 Bipolar Transistor Newest Parts - MMBT2222A-7 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23 AEC-Q101
Transistor Grade / Operating Range Automotive
Packing Method Tape & Reel (TR) Tape Reel; Cut Tape (CT) Tape Reel; Tape & Reel (TR),Cut Tape (CT)
VCEO 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

SOT23 Bipolar Transistor - 276-BC807-16LVL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
6 suppliers
Bipolar Transistors - 274942P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details
1A 80V Bipolar Transistor - 283-BCP 56-10 E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
IC(max) 1000 milliamps
VCEO 80 volts
View Details
2 suppliers